EN
  • EN
  • DE

AD1886JST-REEL

Part No AD1886JST-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description AC 97 SOUNDMAX CODEC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series AD1886
Package Bulk
Product Status Active
Type Audio, AC '97
Data Interface AC'97
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 87 / 90
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36185-AD1886JST-REEL
Ultra Librarian 3D Model Ultra Librarian AD1886JST-REEL CAD Model

Description

Product Overview: AD1886JST-REEL

The AD1886JST-REEL is a high-performance audio codec from the reputable manufacturer Analog Devices Inc. Designed to deliver crystal-clear sound, this integrated circuit is a perfect solution for advanced audio processing applications. It is commonly used in a wide range of products, from personal computers and multimedia devices to professional audio systems and digital musical instruments.

Key Features

  • High-Quality Audio: The AD1886JST-REEL provides superior audio fidelity, ensuring a rich and immersive listening experience.
  • Low Power Consumption: This codec is optimized for low power operation, making it ideal for portable and battery-powered devices.
  • Flexible Sampling Rates: It supports multiple sampling rates, allowing for versatile audio processing capabilities.
  • Integrated Digital Filters: Onboard digital filters reduce noise and improve sound quality, eliminating the need for external filtering components.
  • Easy Integration: The codec comes in a compact package, which simplifies the design and integration process for product developers.

Technical Specifications

Parameter Value
Audio Channels Stereo
Dynamic Range High
THD+N Low
Data Interface Serial
Supply Voltage 5V
Operating Temperature Specified Range
Package / Case Surface Mount

Applications

The AD1886JST-REEL is designed to meet the rigorous demands of a variety of audio applications. Its robust design and high-quality output make it suitable for:

  • Professional Audio Equipment
  • Home Theater Systems
  • Automotive Audio Systems
  • Portable Audio Devices
  • Sound Cards and Audio Interfaces

Ordering Information

The product is available on a reel, facilitating efficient assembly for mass production. For ordering, reference the part number AD1886JST-REEL and contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
ams
Lowest to $3.2687
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess