EN
  • EN
  • DE

F6QB2G595P2BS-J

Part No F6QB2G595P2BS-J
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 2.595GHZ 5SMD / 2.595GHz Frequency SCDMA, LTE RF SAW Filter (Surface Acoustic Wave) 2dB 50MHz Bandwidth 5-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - SAW Filters
Mfr Taiyo Yuden
Series F6
Package Tape & Reel
Product Status Not For New Designs
Frequency - Center 2.595GHz
Bandwidth 50MHz
Insertion Loss 2dB
Applications SCDMA, LTE
Mounting Type Surface Mount
Package / Case 5-SMD, No Lead
Height (Max) 0.020" (0.50mm)
Size / Dimension 0.043" L x 0.035" W (1.10mm x 0.90mm)
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 871426-F6QB2G595P2BS-J
Ultra Librarian 3D Model Ultra Librarian F6QB2G595P2BS-J CAD Model

Description

The Taiyo Yuden 871426-F6QB2G595P2BS-J is a SAW filter from the F6 series.

  • Applications: SCDMA and LTE applications
  • Bandwidth: 50MHz
  • Center Frequency: 2.595GHz
  • Insertion Loss: 2dB
  • Height: 0.020" (0.50mm)
  • Mounting: Surface mountable
  • Package: Tape & reel
  • Size: 0.043" L x 0.035" W (1.10mm x 0.90mm)

You May Also Be Interested in

Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1703 $50.2385
720+ $0.1397 $100.5840
1,110+ $0.1354 $150.2940
1,530+ $0.1310 $200.4300
1,975+ $0.1266 $250.0350
2,645+ $0.1135 $300.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 295,348 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess