EN
  • EN
  • DE

SUB85N03-04P-E3

Part No SUB85N03-04P-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194899-SUB85N03-04P-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUB85N03-04P-E3 CAD Model

Description

The SUB85N03-04P-E3 is an N-Channel power MOSFET manufactured by Vishay. It is designed for high-efficiency switching applications and power management solutions. This MOSFET utilizes advanced trench technology to minimize on-resistance and gate charge, enhancing overall system efficiency and reducing power losses. Its robust design ensures reliable operation in diverse and demanding environments.

Applications:

  • DC-DC Converters
  • Load Switching
  • Synchronous Rectification
  • Power Supplies

Features:

  • Low On-Resistance: Reduces conduction losses, improving efficiency in power conversion.
  • Low Gate Charge: Minimizes switching losses and improves high-frequency performance.
  • Trench Technology: Provides superior switching performance and efficiency.
  • Standard Level Gate Drive: Enables direct logic-level interface for simplified design.
  • RoHS Compliant: Environmentally friendly and meets industry standards.

Benefits:

  • Increased Efficiency: Lower on-resistance and gate charge contribute to higher efficiency in power conversion.
  • Reduced Power Dissipation: Minimizes heat generation, improving system reliability and longevity.
  • Simplified Design: Standard level gate drive simplifies integration with control circuitry.
  • Enhanced Thermal Performance: Efficient heat dissipation allows for higher power density.
  • Reliable Operation: Robust design ensures stable performance in demanding applications.

Additional Details:

The SUB85N03-04P-E3 features a voltage rating of 30V and a continuous drain current of up to 85A, making it suitable for high-current applications. Its low on-resistance ensures minimal power loss during conduction, maximizing efficiency. The device is available in a surface-mount package, facilitating automated assembly and reducing board space. The advanced trench technology optimizes the trade-off between on-resistance and gate charge, resulting in superior switching performance. The "-E3" suffix indicates that the device is lead-free and RoHS compliant, meeting environmental regulations. It is an excellent choice for designers seeking a high-performance, energy-efficient solution for their power management needs.

Furthermore, the SUB85N03-04P-E3's design incorporates features to enhance its reliability, such as avalanche ruggedness and gate oxide protection. These features ensure that the MOSFET can withstand transient voltage spikes and electrostatic discharge events, thereby preventing device failure and increasing overall system robustness. The device's thermal resistance is also carefully optimized to facilitate efficient heat dissipation, allowing it to operate at high power levels without overheating.

You May Also Be Interested in

UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess