Products specifications

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 650mV
Data Rate 120Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 077566-ADM238LANZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM238LANZ CAD Model

Description

The ADM238LANZ is a high-performance integrated circuit developed by Analog Devices Inc., designed to meet the stringent specifications of EIA-232-E and V.28 standards. It is a quad driver/receiver that includes four drivers and five receivers, making it an ideal choice for serial communication applications where high speed and reliability are paramount.

Key Features:

  • High Data Rates: Capable of supporting data rates up to 230 kbps, the ADM238LANZ is suitable for high-speed data communication in complex systems.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low supply current, making it an excellent choice for battery-powered or power-sensitive applications.
  • Enhanced ESD Protection: The device includes an advanced electro-static discharge (ESD) protection circuitry, ensuring robustness and longevity even in harsh electrical environments.
  • Flexible Power Supply: The ADM238LANZ can operate with a single +5V power supply, simplifying power management in a variety of systems.
  • Wide Driver Output Swing: The driver output levels are capable of swinging ±10V, which provides strong signal integrity and noise immunity.
  • Receiver Input Hysteresis: The built-in hysteresis for the receiver inputs enhances noise immunity and ensures stable data reception.

Applications:

The ADM238LANZ is versatile and can be used in a wide array of applications, including:

  • Industrial control systems
  • Data communication equipment
  • Point of sale systems
  • Networking and telecommunication equipment
  • Peripheral interface devices

Product Specifications:

Parameter Value Manufacturer Analog Devices Inc. Part Number ADM238LANZ Package PDIP-24 Operating Temperature 0°C to +70°C

Overall, the ADM238LANZ from Analog Devices Inc. offers a robust, high-speed communication solution that is both reliable and easy to integrate into a variety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC TXRX RS485 LOSLEW/EN 16-TSSOP
Lowest to $10.5105
ECAD model for ADM489ARU
NXP / Nexperia
CAN Interface IC High-speed CAN transceiver with standby and sleep mode
Lowest to $1.9078
ECAD model for TJA1041AT/CM,118
National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
ECAD model for DP83223VB
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Lowest to $16.3741
ECAD model for DS3695N/NOPB
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
ECAD model for MAX202ICSE
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to $1.1251
ECAD model for ADM485JR
Analog Devices Inc.
RS-422/RS-485 Interface IC RS-485/RS-423 Transceiver
Lowest to $7.7508
ECAD model for MAX22501EATA+
Analog Devices Inc.
IC TX/RX RS-485 HS 5V 8DIP
Need more? Email Us
ECAD model for ADM1485JN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
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
20+ $3.3384 $66.7680
48+ $2.7393 $131.4864
74+ $2.6537 $196.3738
101+ $2.5680 $259.3680
131+ $2.4824 $325.1944
175+ $2.2257 $389.4975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,400 pieces
MOQ: 20 pcs