EN
  • EN
  • DE
  • IT

TJA1041AT/CM,118

Part No TJA1041AT/CM,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description CAN Interface IC High-speed CAN transceiver with standby and sleep mode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series TJA1041A
Type High Speed CAN Transceiver
Mounting Style SMD/SMT
Package / Case SOIC-14
Data Rate 1 Mb/s
Number of Drivers 1 Driver
Number of Receivers 1 Receiver
Supply Voltage - Min 4.75 V
Supply Voltage - Max 5.25 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 150 C
Operating Supply Current 55 mA
ESD Protection 6 kV
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Product CAN Transceivers
Brand NXP Semiconductors
Operating Supply Voltage 4.75 V to 5.25 V
Product Type CAN Interface IC
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian TJA1041AT/CM,118 CAD Model

Description

Product Overview: NXP TJA1041AT/CM,118

The TJA1041AT/CM,118 is a high-speed CAN (Controller Area Network) transceiver designed by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This transceiver serves as an interface between a CAN protocol controller and the physical two-wire CAN bus, suitable for automotive applications and industrial control systems. It is designed to provide differential transmit and receive capability to (micro)controllers with a CAN protocol controller.

Key Features

  • High-Speed CAN Interface: Supports the ISO 11898 standard for high-speed CAN applications, up to 1 Mbps.
  • Improved Electromagnetic Compatibility (EMC): Enhanced features for reducing electromagnetic emissions and increasing immunity to electromagnetic interference, critical for automotive environments.
  • Low Power Management: Features a very low current standby mode with bus wake-up capability, making it ideal for power-sensitive applications.
  • Fail-Safe Features: Includes features like a transmit data (TXD) dominant time-out function to prevent bus line locking due to faulty controllers.
  • Bus Pins Protection: The bus pins are protected against transients in the automotive environment and have an extended common-mode range for use in 12V and 24V systems.
  • Temperature Range: Operational across a wide temperature range from -40°C to +125°C, ensuring reliability under various environmental conditions.

Applications

  • Automotive networks
  • Industrial control systems
  • Embedded systems requiring robust serial communication

Package and Quality

The TJA1041AT/CM,118 is offered in an SO8 package, which is widely accepted for surface-mounted designs. NXP's commitment to quality ensures that this transceiver meets the stringent requirements of automotive and industrial standards, providing a reliable solution for system designers.

Conclusion

With its robust feature set and compliance with the high-speed CAN physical layer standard, the TJA1041AT/CM,118 from NXP is an excellent choice for designers looking to implement reliable CAN communication in their automotive or industrial applications. Its low-power mode and wake-up capabilities, along with protection against harsh environmental conditions, make it a versatile and durable component for next-generation electronic systems.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0948 $52.6116
40+ $2.5394 $101.5760
61+ $2.4600 $150.0600
85+ $2.3807 $202.3595
109+ $2.3013 $250.8417
146+ $2.0632 $301.2272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 770 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess