EN
  • EN
  • DE

LT1132ACN#PBF

Part No LT1132ACN#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 400 mV
Data Rate 250KBd
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number LT1132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT1132ACNPBF,-2735-LT1132ACN#PBF
Standard Package 15
Win Source Part Number 1226740-LT1132ACN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1132ACN#PBF CAD Model

Description

The LT1132ACN#PBF from Analog Devices Inc. is a high-performance, multi-channel interface IC designed for facilitating communication between data terminals and systems. This integrated circuit is particularly well-suited for applications requiring high-speed, reliable data transfer with minimal power consumption.

Key Features

  • Multiple Drivers and Receivers: The device includes multiple RS232 drivers and receivers, making it ideal for serial communication applications.
  • Enhanced ESD Protection: It features an advanced electrostatic discharge (ESD) protection system, safeguarding the device from the damaging effects of static electricity.
  • Low Power Operation: The LT1132ACN#PBF operates with a low power requirement, ensuring energy efficiency and reduced heat dissipation.
  • Wide Operating Temperature Range: This product is designed to function reliably across a broad temperature range, making it suitable for industrial environments.
  • Flexible Power Supply: The device supports a wide range of power supplies, offering versatility in different system configurations.

Applications

The LT1132ACN#PBF is commonly used in a variety of applications, including:

  • Data Communication Systems
  • Industrial Control Interfaces
  • Point of Sale (POS) Terminals
  • Networking Equipment
  • Computer Peripheral Interface

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT1132ACN#PBF is no exception. It undergoes rigorous testing to ensure it meets the high standards expected by customers in critical applications.

Technical Specifications

For detailed technical specifications, designers and engineers should consult the datasheet provided by Analog Devices Inc. This document will offer in-depth information on electrical characteristics, pin configurations, timing diagrams, and application circuits for the LT1132ACN#PBF.

Note: The LT1132ACN#PBF is RoHS compliant and adheres to international environmental standards, reflecting Analog Devices Inc.'s commitment to environmental responsibility.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess