EN
  • EN
  • DE
  • IT

LTM4686IV-1#PBF

Part No LTM4686IV-1#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG BCK ADJ 10A SGL/DL 108LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 38 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.5 ~ 3.6V 0.5 ~ 3.6V - - 10A, 10A 4.5V - 17V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Case / Package 108-LGA (16x11.9)
Family Name LTM4686
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 112
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924525-LTM4686IV-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4686IV-1#PBF CAD Model

Description

Product Overview: LTM4686IV-1#PBF - Analog Devices Inc.

The LTM4686IV-1#PBF is a high-performance, dual 10A or single 20A, ultrathin step-down µModule (micromodule) regulator from Analog Devices Inc. Designed to meet the rigorous demands of space-constrained, high-density power systems, this innovative component integrates the inductor, power switches, DC/DC controller, and supporting components into a compact, LGA package. With its advanced design and cutting-edge technology, the LTM4686IV-1#PBF is an ideal solution for applications requiring efficient power conversion and management within a minimal footprint.

Key Features:

  • High Efficiency: The LTM4686IV-1#PBF offers exceptional conversion efficiency, which is crucial for thermal management and energy savings, especially in systems where power budgets are tight.
  • Compact Design: The micromodule regulator comes in a 16mm x 11.9mm x 1.82mm LGA package, making it perfect for applications where board space is at a premium, such as portable devices, networking equipment, and embedded systems.
  • Flexible Configuration: Capable of being configured as a dual 10A output or a single 20A output, this regulator provides design flexibility that can adapt to various power requirements.
  • Wide Input Voltage Range: The device supports an input voltage range from 2.375V to 5.5V, accommodating a variety of power sources and ensuring compatibility with different system architectures.
  • Advanced Thermal Performance: The LTM4686IV-1#PBF is designed for optimal thermal performance, ensuring reliability and longevity even under high load conditions.
  • Integrated Solution: With built-in inductors and power components, this µModule regulator simplifies the design process, reduces external component count, and shortens the time to market.

Applications:

The versatility of the LTM4686IV-1#PBF makes it suitable for a wide range of applications, including:

  • Datacom and Telecom Systems
  • Enterprise Servers and Storage Devices
  • Industrial Equipment
  • Medical Devices
  • High-Density Distributed Power Systems

As a product of Analog Devices Inc., a leader in the field of high-performance analog technology, the LTM4686IV-1#PBF represents a reliable and efficient solution for your power regulation needs. Whether you are designing a sophisticated server or a compact IoT device, this µModule regulator is engineered to deliver the performance and flexibility required for today's cutting-edge electronics.

You May Also Be Interested in

XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.2669 $59.2669
3+ $48.6293 $145.8879
4+ $47.1096 $188.4384
5+ $45.5900 $227.9500
6+ $44.0703 $264.4218
8+ $39.5113 $316.0904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess