Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADM4853
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558119-ADM4853AR
Ultra Librarian 3D Model Ultra Librarian ADM4853AR CAD Model

Description

The ADM4853AR is a high-performance, low-power, differential line transceiver designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This integrated circuit is part of their extensive interface product line, specifically tailored for digital communication on multipoint transmission lines.

This device is engineered to operate using a single 5V power supply, making it suitable for many standard digital systems. It is capable of high-speed data transmission rates up to 5 Mbps, ensuring efficient communication in demanding applications. The ADM4853AR is designed to implement the EIA-485 communication standard, which is commonly used for high-speed data exchange over long distances and in electrically noisy environments.

The ADM4853AR features a half-duplex communication interface which allows for bidirectional communication over a single pair of wires, further simplifying system design and reducing cabling costs. Its thermal shutdown and current limiting features provide robust protection against fault conditions, such as short circuits or excessive temperatures, ensuring reliable performance and extending the product's lifespan.

This device boasts a wide common-mode voltage range, which enhances its ability to withstand common-mode noise and ground potential differences, making it exceptionally suitable for industrial environments where these conditions are prevalent. Additionally, the ADM4853AR includes a driver and a receiver, which can be independently enabled and feature high impedance when powered down or when the driver is disabled.

The ADM4853AR comes in a compact SOIC-8 package, offering a space-saving solution for densely packed circuit boards. It is ideal for applications such as factory automation, HVAC systems, building automation, and any other systems requiring reliable data transmission over long distances or in electrically harsh environments.

With its combination of high-speed data capabilities, robust protection features, and compliance with industry-standard protocols, the ADM4853AR from Analog Devices Inc. is an excellent choice for designers looking to enhance their communication systems with a dependable and efficient transceiver solution.

You May Also Be Interested in

Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW
Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
NXP / Nexperia
Mini high-speed CAN system basis chip with Standby mode
Lowest to $1.8312
ECAD model for UJA1163TK
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
Renesas Electronics America
±40V Fault Protected, 3.3V to 5V, ±15V Common Mode Range, RS-485/RS-422 Transceivers With Cable Invert and ±15kV ESD | IC TRANSCEIVER 14-SOIC
Lowest to $15.5362
ECAD model for ISL32433EIBZ

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
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
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
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
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7989 $52.1901
22+ $4.7581 $104.6782
33+ $4.6094 $152.1102
45+ $4.4607 $200.7315
58+ $4.3120 $250.0960
78+ $3.8660 $301.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 9 pcs