Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® D4
Package Tray
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.6V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-VFQFN Exposed Pad
Supplier Device Package 44-VQFN (7x7)
Base Product Number ATXMEGA64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names ATXMEGA64D4MH
Standard Package 416
Win Source Part Number 1188245-ATXMEGA64D4-MH
Ultra Librarian 3D Model Ultra Librarian ATXMEGA64D4-MH CAD Model

Description

Microchip Technology's ATXMEGA64D4-MH: An Advanced 8/16-bit AVR Microcontroller

The ATXMEGA64D4-MH is a high-performance, low-power AVR microcontroller from Microchip Technology, designed to execute powerful instructions in a single clock cycle. This microcontroller is ideal for applications requiring a large amount of processing power and sophisticated peripherals in a compact package.

Key Features

  • Advanced RISC Architecture: The ATXMEGA64D4-MH boasts a powerful 8/16-bit AVR CPU, combining the flexibility of an 8-bit microcontroller with the processing power of a 16-bit architecture.
  • High Memory Density: With 64KB of in-system self-programmable flash, 4KB boot code section, 4KB EEPROM, and 4KB SRAM, it offers ample space for complex applications.
  • Extensive Peripheral Set: It includes rich peripheral features such as digital I/Os, analog comparators, PWM channels, and multiple serial communication modules.
  • Power Efficiency: The device operates within a voltage range of 1.6V to 3.6V, supporting a variety of power-saving modes, which makes it suitable for battery-operated applications.
  • Robust Security Features: The microcontroller provides advanced security features including a unique device ID and a secure cryptographic engine for data protection.

Connectivity and Performance

The ATXMEGA64D4-MH is equipped with high-speed communication interfaces, including USART, SPI, and TWI, enabling rapid data transfer and connectivity with external devices. Its Event System allows peripherals to communicate without CPU involvement, enhancing overall system efficiency.

Applications

This microcontroller is versatile and can be used in a wide range of applications, from industrial control systems to medical devices, consumer electronics, and automotive applications. Its robust feature set also makes it suitable for IoT devices and smart sensors where power consumption and performance are critical.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the ATXMEGA64D4-MH is no exception. It is designed to meet the high reliability standards required for professional-grade electronics, ensuring stable and dependable operation in various conditions.

With its advanced capabilities and extensive feature set, the ATXMEGA64D4-MH is a powerful and flexible solution for designers looking to create sophisticated and efficient systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80LFQFP / RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
Lowest to $5.4614
ECAD model for R5F100MGAFB#10
Renesas Electronics America
IC MCU 16BIT 256KB FLSH 100LFQFP / M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Lowest to $130.7662
ECAD model for M30624FGPGP#U9C
Infineon Technologies
IC MCU 32BIT 128KB FLASH 68QFN / ARM® Cortex®-M0 PSOC® 4 CY8C42xx-L Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 68-QFN (8x8)
Lowest to $14.4037
ECAD model for CY8C4247LTI-L485
Microchip Technology
IC MCU 8BIT 1.75KB FLASH 16QFN
Need more? Email Us
ECAD model for PIC16F630-I/ML
Microchip Technology
IC MCU 16BIT 32KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CK32MP205-E/PT
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Lowest to $8.2612
ECAD model for STM32U575ZIT6
NXP / Nexperia
IC MCU 8BIT 4KB FLASH 8SO
Need more? Email Us
ECAD model for MCHC908QT4VDWE
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M33 STM32U5 Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 90-WLCSP (4.2x3.95)
Lowest to $44.3182
ECAD model for STM32U585OIY6QTR
STMicroelectronics
CONTROLLER / PROCESSOR / ARM® Cortex®-M7 STM32H7 Microcontroller IC 32-Bit 550MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Lowest to $14.1429
ECAD model for STM32H723ZET6
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
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
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
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
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
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7816 $54.4712
16+ $6.3849 $102.1584
25+ $6.1854 $154.6350
34+ $5.9859 $203.5206
44+ $5.7864 $254.6016
58+ $5.1878 $300.8924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 7 pcs