Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 45 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm (Max)
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 110391-DG413CY+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG413CY+ CAD Model

Description

The DG413CY+ is a high-performance, quad single-pole single-throw (SPST) analog switch from Maxim Integrated, designed to provide precision and reliability in a range of analog signal switching applications. This device is a member of a family of monolithic CMOS analog ICs that feature low on-resistance, low off-leakage current, and single-supply operation, making them ideal for battery-powered and portable devices.

Each switch of the DG413CY+ can handle Rail-to-Rail analog signals, and the on-resistance profile is very flat over the full analog input range. This ensures excellent linearity and low distortion when passing analog signals. The on-resistance is matched between switches to within 5Ω and is typically just 35Ω, which is beneficial for applications requiring matched pairs, such as differential signal paths.

Power consumption is a key consideration in modern electronic devices, and the DG413CY+ addresses this with its low power requirements. It features a typical power consumption of less than 5µW, making it an energy-efficient choice for power-sensitive designs. The device operates from a single +5V to +30V supply, or from dual ±4.5V to ±20V supplies, providing flexibility for various supply scenarios.

The DG413CY+ also incorporates enhanced ESD (Electrostatic Discharge) protection, capable of withstanding up to 2000V per Method 3015.7 of the Human Body Model. This robust protection helps to ensure the longevity and durability of the product in environments where ESD events may occur.

This analog switch is available in a 16-pin narrow SO package, which is suitable for applications where space-saving is a priority. The DG413CY+ is commonly used in applications such as audio and video switching, sample-and-hold circuits, test equipment, and communication systems. Its precision, low power consumption, and high reliability make it a preferred choice for designers who require a high-quality analog switch for their applications.

Overall, the DG413CY+ from Maxim Integrated represents a blend of performance, power efficiency, and robustness, suitable for a wide range of analog switching needs.

You May Also Be Interested in

MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5910
ECAD model for MC74LVX4051DT
Vishay
IC SWITCH SPDTX3 78OHM 16MINIQFN
Need more? Email Us
ECAD model for DG4053EEN-T1-GE4
Texas Instruments
IC MUX 8:1 5OHM 16UQFN / 1 Circuit IC Switch 8:1 5Ohm (Typ) 16-UQFN (2.6x1.8)
Lowest to $9.5268
ECAD model for TMUX1208RSVR
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.7256
ECAD model for TMUX7212RUMR
Texas Instruments
IC SWITCH SP4T X 2 170OHM 16SOIC / 2 Circuit IC Switch 4:1 170Ohm 16-SOIC
Lowest to $3.3769
ECAD model for MUX509IDR
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $15.8678
ECAD model for MUX36S16IPWR
ON Semiconductor
IC MUX/DEMUX 16X1 24SOIC / Circuit IC Switch 24-SOIC
Lowest to $1.5569
ECAD model for MC14067BDWR2
Vishay
IC SW DPDTX2 500MOHM 16MINIQFN
Need more? Email Us
ECAD model for DG2525DN-T1-GE4
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $13.0388
ECAD model for MPQ2735GG-AEC1-Z

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
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
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3667 $56.2002
15+ $7.6854 $115.2810
23+ $7.4453 $171.2419
32+ $7.2051 $230.5632
41+ $6.9649 $285.5609
54+ $6.2444 $337.1976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,001 pieces
MOQ: 6 pcs