EN
  • EN
  • DE

MC14067BDWR2

Part No MC14067BDWR2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 16X1 24SOIC / Circuit IC Switch 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series 4000B
Package Bulk
Product Status Active
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number MC14067
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883292-MC14067BDWR2
Ultra Librarian 3D Model Ultra Librarian MC14067BDWR2 CAD Model

Description

ON Semiconductor MC14067BDWR2 Product Overview

The ON Semiconductor MC14067BDWR2 is a versatile and high-performance CMOS analog multiplexer/demultiplexer with 16 channels. Designed to cater to a wide array of applications, this component is a crucial asset in the design of data acquisition systems, communication systems, and various other electronic circuits that require routing of analog or digital signals.

Key Features

  • Channel Configuration: The device boasts a 16-channel configuration, providing ample flexibility for complex signal routing requirements.
  • Low ON Resistance: With a low ON resistance, the MC14067BDWR2 ensures minimal signal attenuation, making it ideal for maintaining signal integrity in critical applications.
  • Wide Analog Input Voltage Range: The broad analog input voltage range of the device accommodates a variety of signal levels, enhancing its adaptability across different use cases.
  • High Off-Channel Isolation: Users benefit from the high off-channel isolation, which prevents crosstalk and maintains the fidelity of the signals being processed.
  • Bidirectional Operation: The multiplexer/demultiplexer can operate in both directions, allowing for increased design flexibility and ease of integration into various circuit topologies.
  • Low Power Consumption: As a CMOS device, it has the advantage of low power consumption, which is crucial for battery-powered and energy-efficient systems.

Applications

The MC14067BDWR2 is suitable for an extensive range of applications, including but not limited to:

  • Data Acquisition Systems
  • Test Equipment
  • Signal Routing in Audio and Video Equipment
  • Communication Systems
  • Remote Control Applications
  • Analog/Digital Multiplexing

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14067BDWR2 is no exception. It is manufactured to the highest standards, ensuring reliable performance and longevity in the field. With its robust design and ON Semiconductor's rigorous testing procedures, this multiplexer/demultiplexer is a dependable choice for designers and engineers seeking a high-quality component for their electronic systems.

Package and Availability

The device is available in a wide body SOIC-24 package, allowing for straightforward integration into surface-mount technology (SMT) PCB designs. Its package is designed for optimal thermal performance and space-efficient layout on circuit boards.

In summary, the ON Semiconductor MC14067BDWR2 is a highly functional and reliable component that offers a combination of performance, versatility, and energy efficiency, making it an excellent choice for a myriad of analog and digital signal processing applications.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3901 $55.6040
90+ $1.1406 $102.6540
140+ $1.1049 $154.6860
190+ $1.0693 $203.1670
245+ $1.0337 $253.2565
325+ $0.9267 $301.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess