Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 45 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm (Max)
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 123153-DG413DY+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG413DY+T CAD Model

Description

Maxim Integrated DG413DY+T Quad SPST CMOS Analog Switches

The Maxim Integrated DG413DY+T is a high-performance, quad single-pole single-throw (SPST) analog switch designed to provide precision and reliability in a variety of applications. This integrated circuit (IC) is part of Maxim's renowned DG series, which is known for its superior analog switching capabilities. The DG413DY+T offers low on-resistance and low charge injection, making it an ideal choice for applications that require accurate signal routing and minimal distortion.

Each of the four switches in the DG413DY+T IC operates independently and is controlled by its own input logic signal. The device features a wide analog signal range that is compatible with both single and dual power supplies, allowing for versatile deployment in different system architectures. With a dual supply range of ±4.5V to ±20V or a single supply range of +9V to +36V, the DG413DY+T is flexible enough to meet the needs of various applications.

The DG413DY+T also boasts fast switching speeds, which are essential for applications that require rapid signal routing changes. Additionally, its low power consumption makes it suitable for portable and battery-powered devices. The device's CMOS technology ensures high performance with reduced power requirements, contributing to overall system efficiency.

Designed with enhanced electrostatic discharge (ESD) protection, the DG413DY+T is robust and resilient against the kind of voltage spikes that can occur during handling and operation. This feature enhances the longevity and reliability of the product, making it a safe choice for sensitive applications.

The DG413DY+T comes in a compact TSSOP-16 package, which is conducive to space-constrained applications. Its surface-mount design allows for efficient assembly on printed circuit boards (PCBs), making it a convenient choice for modern electronic systems.

Whether used in data acquisition systems, communication devices, test equipment, or audio signal routing, the Maxim Integrated DG413DY+T provides the performance and quality that designers and engineers trust. It's a testament to Maxim Integrated's commitment to delivering high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
LCMOS Quad SPST Switches
Need more? Email Us
ECAD model for ADG201AKR-REEL7
Analog Devices Inc.
High Voltage Latch-Up Proof, Single SPST Switch | IC SWITCH SPST 8MSOP
Lowest to $9.7500
ECAD model for ADG5401BRMZ
Maxim Integrated
Fault-Protected, Low-Voltage, Quad SPST Analog Switches | IC SW QUAD ANLG SPST R/R 16-DIP
Need more? Email Us
ECAD model for MAX4712CPE
Analog Devices Inc.
LC2MOS 8-/16-Channel High Performance Analog Multiplexers | IC MULTIPLEXER DUAL 8X1 28PLCC
Lowest to $28.8754
ECAD model for ADG407BP
Maxim Integrated
Fault-Protected Analog Multiplexer
Need more? Email Us
ECAD model for MAX359EJE
Renesas Electronics America
IC SWITCH SPDT X 4 17OHM 16QSOP
Lowest to $5.8211
ECAD model for QS4A205QG8
ON Semiconductor
IC PLL CLOCK DRIVER / Circuit IC Switch
Need more? Email Us
ECAD model for SC14051BDR2G
Texas Instruments
QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14SOIC
Lowest to $0.3194
ECAD model for SN74HC4066D
ON Semiconductor
IC MULTIPLEXER QUAD 4X1 14SOIC
Lowest to $0.1487
ECAD model for MC14066BD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
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
10+ $5.1386 $51.3860
24+ $4.2163 $101.1912
37+ $4.0845 $151.1265
51+ $3.9528 $201.5928
66+ $3.8210 $252.1860
88+ $3.4257 $301.4616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,136 pieces
MOQ: 10 pcs