Products specifications Report Issue?

Manufacturer Hynix Semiconductor
Win Source Part Number 1178360-H5TQ4G63AFR-H9C
Manufacturer Homepage www.skhynix.com/ko/index.jsp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H5TQ4G63AFR-H9C CAD Model

Description

The H5TQ4G63AFR-H9C is a 4Gb DDR3 SDRAM component manufactured by Hynix Semiconductor. This dynamic random-access memory (DRAM) is designed for high-performance memory applications requiring substantial bandwidth and low latency. It's a key component for upgrading and repairing electronic devices that utilize DDR3 memory.

Applications:

  • Desktop and Laptop Computers: Upgrade or repair of existing memory modules.
  • Graphics Cards: As video memory (VRAM) in some graphics card models.
  • Embedded Systems: Memory component in various embedded applications needing reliable DDR3 performance.
  • Industrial Computing: Memory for industrial computers and control systems.
  • Networking Equipment: Used in routers, switches, and other networking devices requiring high-speed memory.

Features:

  • Capacity: 4Gb (Gigabits).
  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for faster data transfer rates.
  • Data Rate: Operates at 1333MHz.
  • Operating Voltage: Operates at a standard DDR3 voltage, typically 1.5V.
  • Interface: Standard DDR3 interface for compatibility with various memory controllers.
  • Package: FBGA (Fine-pitch Ball Grid Array) package for surface mount assembly.

Benefits:

  • High Bandwidth: DDR3 technology provides high bandwidth, enabling faster data transfer rates and improved system performance.
  • Low Latency: Reduces latency, which improves system responsiveness.
  • Energy Efficiency: Operates at a relatively low voltage, contributing to energy efficiency in the overall system.
  • Reliability: Designed for reliable operation in various computing environments.
  • Compatibility: Compatible with a wide range of motherboards and memory controllers supporting DDR3.

Additional Details:

The H5TQ4G63AFR-H9C is vital for applications demanding efficient memory management and high-speed data access. Its high capacity facilitates the handling of large datasets and complex operations. The DDR3 interface ensures simple integration with existing systems, making it an excellent choice for upgrades.

Specific technical specifications include:

  • Organization: 256M x 16
  • Number of Banks: 8
  • Interface: SSTL_15
  • Refresh: Auto and Self Refresh
  • Operating Temperature Range: 0°C to 85°C

This chip provides enhancements for systems needing faster processing speeds and better multitasking capabilities. This component is also frequently used in devices that require memory to be soldered directly onto the circuit board for durability and compactness.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
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
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
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
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.5420 $59.5420
3+ $48.8550 $146.5650
4+ $47.3283 $189.3132
5+ $45.8016 $229.0080
6+ $44.2749 $265.6494
8+ $39.6947 $317.5576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,374 pieces