Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tray
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 100Mbps
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number KSZ8061
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261594-KSZ8061RNDW
Ultra Librarian 3D Model Ultra Librarian KSZ8061RNDW CAD Model

Description

Microchip Technology's KSZ8061RNDW Ethernet PHY Transceiver

The KSZ8061RNDW is a highly efficient, compact Ethernet Physical Layer Transceiver (PHY) from Microchip Technology, designed for fast and reliable network communications. This robust single-chip solution is ideal for applications requiring 10Base-T/100Base-TX Ethernet connectivity, providing a seamless interface to the physical media via an RMII (Reduced Media Independent Interface).

Key Features:

  • Energy-Efficient Design: The KSZ8061RNDW incorporates Microchip's Quiet-WIRE® technology, which enhances noise immunity and reduces power consumption, making it suitable for energy-sensitive applications.
  • Flexibility and Performance: Supporting both half and full-duplex operation, this PHY transceiver can automatically negotiate the best possible speed and duplex capabilities of the link.
  • Robust LinkMD® Cable Diagnostics: This feature enables the detection of common cabling problems, helping to isolate wiring issues and significantly reduce field troubleshooting time.
  • Integrated Termination Resistors: The device includes built-in termination resistors, which simplifies board layout and reduces external component requirements.
  • Wake-on-LAN (WoL) Support: The KSZ8061RNDW is capable of waking up a computer remotely via network messages, making it a great choice for IoT devices and remote management systems.

Applications:

With its compact size and comprehensive feature set, the KSZ8061RNDW is suitable for a wide range of applications, including:

  • Industrial Automation
  • Building Automation
  • Embedded Networking
  • Automotive Infotainment Systems
  • Smart Home Devices

Technical Specifications:

The KSZ8061RNDW operates over a single 3.3V power supply and is available in a 24-pin, 4mm x 4mm QFN package. It is designed to withstand industrial temperature ranges from -40°C to +85°C, ensuring reliable operation in extreme conditions.

Microchip Technology's commitment to quality and reliability is evident in the KSZ8061RNDW, making it an excellent choice for designers looking to integrate Ethernet connectivity into their products with minimal hassle and maximum performance.

You May Also Be Interested in

Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
NXP / Nexperia
Mini high-speed CAN system basis chip with Standby mode
Lowest to $1.8312
ECAD model for UJA1163TK
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
Renesas Electronics America
±40V Fault Protected, 3.3V to 5V, ±15V Common Mode Range, RS-485/RS-422 Transceivers With Cable Invert and ±15kV ESD | IC TRANSCEIVER 14-SOIC
Lowest to $15.5362
ECAD model for ISL32433EIBZ
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
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
Lowest to $6.7060
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
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
Lowest to $5.0175
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
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0611 $50.6110
25+ $4.1527 $103.8175
38+ $4.0230 $152.8740
52+ $3.8932 $202.4464
67+ $3.7634 $252.1478
89+ $3.3741 $300.2949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,412 pieces
MOQ: 10 pcs