WIN SOURCE will be having an International Workers' Day holiday
from 1st May to 5th May.
During this period, we still accept your inquiries and orders,
but all the shipments will be delayed until 6th May.
Sorry for any inconvenience caused. Happy International Workers' Day!
Search
Filters

LT3029EDE

Part No LT3029EDE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 16DFN
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
Pricing & Ordering $8.793 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$12.7180
$50.872
10+
$10.4350
$104.350
15+
$10.1090
$151.635
21+
$9.7830
$205.443
27+
$9.4570
$255.339
36+
$8.4790
$305.244
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,096 pieces
MOQ: 4 pcs
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
Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable
Number of Regulators 2
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 1.215V
Voltage - Output (Max) 19.5V
Voltage Dropout (Max) 0.46V @ 500mA, 0.46V @ 500mA
Current - Output 500mA, 500mA
PSRR 67dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 623918-LT3029EDE
Fake Threat In the Open Market 57pct.

Description

Product Overview: LT3029EDE from Analog Devices Inc.

The LT3029EDE is a high-performance, dual low dropout voltage linear regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This regulator is capable of providing up to 500mA of output current per channel and is designed to operate with a wide input voltage range, making it an ideal choice for a variety of applications, including but not limited to portable devices, microprocessor power supplies, and industrial equipment.

Key Features

  • Dual Outputs: The LT3029EDE features two independent voltage outputs, each capable of delivering 500mA, which allows for flexible power management in complex systems.
  • Wide Input Voltage Range: With an input voltage range from 1.8V to 20V, the device can accommodate a broad spectrum of power sources, including multi-cell batteries and industrial power rails.
  • Low Dropout Voltage: The low dropout voltage of typically 300mV at full load reduces power loss and improves efficiency, which is critical for battery-powered applications.
  • Adjustable Output: The output voltage can be set from 1.22V to 19.5V via external resistors, providing design flexibility to match specific requirements.
  • Stable with Low ESR Capacitors: The LT3029EDE is stable with ceramic, tantalum, and aluminum electrolytic capacitors, minimizing the size and cost of the power supply design.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating, ensuring reliable operation under varying conditions.

Package and Reliability

The LT3029EDE comes in a compact, thermally efficient 14-lead DFN package, which is suitable for space-constrained applications. The product is characterized for operation from -40°C to 125°C, ensuring performance in a wide range of environments. Analog Devices Inc. ensures high reliability and performance, making the LT3029EDE a trusted choice for critical applications where stable power delivery is essential.

Applications

  • Portable Electronic Devices
  • Microprocessor and FPGA Power Supplies
  • Industrial Equipment
  • Automotive Power Systems
  • Battery-Powered Systems
  • Medical Devices

Overall, the LT3029EDE is a versatile and reliable solution for any application requiring a high-quality dual LDO regulator with excellent performance and flexibility.