Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 021299-MAX202CWE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX202CWE+ CAD Model

Description

The MAX202CWE+ from Maxim Integrated is a high-performance RS-232 transceiver IC designed to meet the stringent requirements of EIA/TIA-232 and V.28/V.24 communications interfaces. This particular model is well-suited for applications that require reliable data transmission at high speeds over long distances, making it an ideal choice for industrial, telecommunications, and networking equipment.

Key Features:

  • Integrated Charge Pump Circuitry: The device includes onboard charge pump circuitry that enables it to deliver RS-232 voltage levels (+/-10V) from a single 5V supply, eliminating the need for dual power supplies and simplifying design.
  • Low-Power Shutdown Mode: The MAX202CWE+ features a low-power shutdown mode that reduces power consumption to a mere 1µW, making it suitable for battery-powered applications.
  • High Data Rate: Capable of handling data rates up to 120kbps, this transceiver can easily support most serial communication protocols, ensuring efficient data transfer.
  • Electrostatic Discharge (ESD) Protection: With built-in ESD protection up to ±15kV, the MAX202CWE+ ensures the reliability and longevity of your product even in harsh environments.
  • Dual Drivers/Receivers: The IC features two drivers and two receivers, providing the necessary interface for full-duplex communication.

Applications:

The versatile nature of the MAX202CWE+ RS-232 Interface IC allows it to be used in a wide range of applications, including:

  • Point-of-sale (POS) terminals
  • Computerized numerical control (CNC) machinery
  • Data communication peripherals
  • Networking equipment
  • Industrial control systems

Package and Quality:

The MAX202CWE+ is available in a 16-pin wide-body SOIC package, ensuring ease of integration into existing designs. Maxim Integrated is committed to maintaining high-quality standards, and this product is no exception, offering reliable performance and robustness for critical applications.

You May Also Be Interested in

Renesas Electronics America
RS-422 Interface IC RAD HARD 3.3V RS422 CMOS LINE RECEIVER,FLATPACK
Lowest to $1,591.2000
ECAD model for HS9-26CLV32RH/PROTO
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $3.2598
ECAD model for ADM4852AR
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $4.4657
ECAD model for MCP2542WFDT-E/SN
Texas Instruments
4.5V~5.5V Transceiver TSSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $347.1918
ECAD model for SN65C1168EMPWTSEP
Analog Devices Inc.
IC TRANSCEIVER 0/2 SOT238
Lowest to $11.4090
ECAD model for MAX9113EKA+
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and Dual-Mode HDMI/MHL Receiver
Lowest to $23.6364
ECAD model for ADV7481WBBCZ
Marvell
IC TXRX FULL/HALF 4/4 56QFN
Lowest to $10.6138
ECAD model for 88E1512-A0-NNP2I000
Texas Instruments
IC RECEIVER 0/3 100HTQFP / 0/3 Receiver PanelBus? 100-HTQFP (14x14)
Lowest to $4.3420
ECAD model for TFP401APZPR
Texas Instruments
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $3.4595
ECAD model for SN65C3221EPW
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
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
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
Lowest to $6.2718
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
18+ $3.2843 $59.1174
42+ $2.6948 $113.1816
65+ $2.6106 $169.6890
89+ $2.5264 $224.8496
115+ $2.4422 $280.8530
154+ $2.1895 $337.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 427 pieces
MOQ: 18 pcs