Products specifications

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Tube
Product Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500 mV
Data Rate 200kbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-LCC
Supplier Device Package 20-LCC (8.9x8.9)
Base Product Number MAX232
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 629996-MAX232AMLP
Ultra Librarian 3D Model Ultra Librarian MAX232AMLP CAD Model

Description

MAX232AMLP - Maxim Integrated

The MAX232AMLP from Maxim Integrated is a robust, high-speed transceiver for RS-232 communication that operates from a single 5V power supply. This integrated circuit is designed to meet the stringent specifications of EIA/TIA-232 and V.28/V.24 communications interfaces while providing reliable performance in challenging industrial environments.

Featuring dual charge pump circuitry, the MAX232AMLP is capable of converting a 5V input into the ±10V necessary for RS-232 signal levels, which makes it suitable for applications where board space is at a premium, and external power supplies are undesirable. This level of integration helps to simplify design and reduce component count, thereby enabling more compact and cost-effective solutions for serial communication.

The MAX232AMLP offers two drivers and two receivers, allowing for full-duplex communication. This means it can transmit and receive simultaneously, making it ideal for serial port (COM port) applications in PCs, peripherals, and other microcontroller-based equipment. The drivers maintain a data rate of up to 120kbps, ensuring compatibility with common baud rates for serial communication.

To enhance device reliability, the MAX232AMLP includes built-in electrostatic discharge (ESD) protection circuitry, which protects against voltage spikes and other transient voltage events. This ESD protection, along with the device's rugged construction, makes it particularly well-suited for use in harsh industrial environments where electrical noise and other disturbances are common.

The MAX232AMLP is available in a 16-pin SOIC package, which is a compact and versatile packaging option that is easy to integrate into a wide range of electronic assemblies. Its operating temperature range of 0°C to +70°C ensures that it can function reliably in most controlled environments without the need for additional cooling measures.

Overall, the MAX232AMLP from Maxim Integrated is a reliable choice for designers looking to implement RS-232 communication in their applications, offering a blend of performance, protection, and packaging that is hard to match.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Lowest to $16.3741
ECAD model for DS3695N/NOPB
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
ECAD model for CY7B933-SC
Texas Instruments
IC LINE DVR/RCVR 1CH 16-SSOP
Lowest to $2.5424
ECAD model for SN65C3221EDBR
SMSC Corporation
ARCNET CONTROLLER/TRANSCEIVER
Need more? Email Us
ECAD model for COM90C66LJP
Analog Devices Inc.
RS-422/RS-485 Interface IC RS-485/RS-423 Transceiver
Lowest to $7.7508
ECAD model for MAX22501EATA+
Texas Instruments
IC DVR/RCVR RS232 ESD 28SSOP
Lowest to $4.1377
ECAD model for TRS3237ECDBR
Texas Instruments
IC XMITTER PROGR LVDS 48-TSSOP
Lowest to $13.8090
ECAD model for DS90C365AMT/NOPB
Analog Devices Inc.
IC TXRX RS-485/RS-422 8-SOIC
Lowest to $27.9159
ECAD model for ADM4855AR
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to $0.8202
ECAD model for TJA1051T/3,118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
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
1+ $88.9263 $88.9263
2+ $86.1474 $172.2948
3+ $83.3684 $250.1052
4+ $80.5895 $322.3580
5+ $72.2527 $361.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces