Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 12pF, 12pF
Max Leakage Current (IS off) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 021394-MAX303ESE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX303ESE+ CAD Model

Description

The MAX303ESE+ is a high-performance, precision analog switch from Maxim Integrated that offers outstanding accuracy and switching speeds for various applications. This device is part of Maxim's renowned family of analog switches and multiplexers that are designed to provide reliable performance in a compact package.

Key Features

  • Low On-Resistance: The MAX303ESE+ boasts a low on-resistance of typically 5 ohms, ensuring minimal signal distortion and power loss across the switch.
  • Single-Supply Operation: It operates from a single +5V supply, making it convenient for use in many systems without the need for dual power supplies.
  • Fast Switching Times: With a typical switch transition time of 250ns, the MAX303ESE+ is suitable for high-speed applications that require quick signal routing.
  • High Off-Isolation: The device offers high off-isolation of -75dB at 1MHz, which minimizes crosstalk between channels when the switch is in the off state.
  • Low Crosstalk: At 1MHz, the crosstalk between channels is minimized, with a typical value of -83dB, ensuring signal integrity in multiplexed applications.
  • Wide Operating Temperature Range: The MAX303ESE+ is designed to perform reliably over a wide operating temperature range from -40°C to +85°C.

Applications

The MAX303ESE+ is ideal for a range of applications, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Test Equipment

Package and Quality

The device is available in a 16-pin narrow SO package, which is suitable for space-constrained applications. Maxim Integrated is committed to high-quality standards, and the MAX303ESE+ is no exception, ensuring reliable operation and long-term performance for critical applications.

For detailed specifications and application support, visit Maxim Integrated's official website or contact their technical support team. The MAX303ESE+ is a testament to Maxim's dedication to delivering high-quality, high-performance integrated circuits to the market.

You May Also Be Interested in

Analog Devices Inc.
High Voltage Latch-Up Proof
Lowest to $19.2046
ECAD model for ADG5234BRUZ-RL7
ON Semiconductor
74HC4851 - LV74HC4851 - ANALOG M / Circuit IC Switch
Need more? Email Us
ECAD model for SE81NLV74HC4851ADTR2G
Texas Instruments
QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14TSSOP
Lowest to $0.1868
ECAD model for SN74HC4066PWRG4
ON Semiconductor
8-Channel Analog Multiplexer Dual 4-Channel Analog Multiplexer, Triple 2-Channel Analog Multiplexer | IC MUX/DEMUX TRIPLE 2X1 16TSSOP
Lowest to $0.5653
ECAD model for 74VHC4053MTC
Vishay
Lowest to $2.7035
ECAD model for DG2750DN-T1
Analog Devices Inc.
0.4 OHM CMOS, Dual DPDT Switch in WLCSP/LFCSP/TSSOP Packages | IC SWITCH DUAL DP4T 16LFCSP
Lowest to $3.7821
ECAD model for ADG888YCPZ-REEL7
ON Semiconductor
QUAD ANALOG SWITCH, MULTIPLEXER/ / Circuit IC Switch
Need more? Email Us
ECAD model for MC74HC4316FR1
Analog Devices Inc.
Lowest to $8.1583
ECAD model for ADG508FBRNZ-REEL
ON Semiconductor
IC MUX/DEMUX QUAD 2X1 16SOIC / Circuit IC Switch 16-SOIC
Lowest to $2.4701
ECAD model for MC14551BD

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
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
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
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
Lowest to $39.8016