Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881407-MAX303ESE
Ultra Librarian 3D Model Ultra Librarian MAX303ESE CAD Model

Description

MAX303ESE - High-Performance Analog Switch from Maxim Integrated

The MAX303ESE is a precision, dual, high-speed analog switch from Maxim Integrated, designed to deliver exceptional performance in a wide range of applications. It is part of Maxim's commitment to providing industry-leading solutions for signal routing requirements.

This analog switch operates with a single supply voltage ranging from +4.5V to +36V or dual supplies of ±4.5V to ±20V, making it highly versatile for various system designs. The MAX303ESE features low on-resistance (RON) of just 100 ohms, ensuring minimal signal attenuation and power loss, which is critical for maintaining signal integrity in precision circuits.

The device boasts fast switching speeds, with a turn-on time of 175ns and a turn-off time of 145ns, making it suitable for high-performance applications where timing is crucial. Additionally, the MAX303ESE has a high off-isolation of -90dB at 1MHz, which significantly reduces crosstalk between channels and enhances overall system performance.

The MAX303ESE is available in a compact 16-pin narrow SO package, which is ideal for space-constrained applications. It features a break-before-make switching action, which prevents momentary shorting when switching between signals. This makes it an excellent choice for multiplexing and demultiplexing applications, audio and video switching, sample-and-hold circuits, and other applications where high precision and reliability are required.

With its robust ESD protection, the MAX303ESE is designed to withstand electrostatic discharges, ensuring long-term reliability and stability in harsh environments. The device also features TTL/CMOS-compatible control inputs, which simplifies the interface with digital logic and microcontroller-based systems.

In summary, the MAX303ESE from Maxim Integrated is a high-quality, high-speed analog switch that offers low on-resistance, fast switching, and excellent signal integrity. Its wide voltage range, robust design, and compact form factor make it an ideal choice for designers looking for reliable and efficient signal routing solutions.

You May Also Be Interested in

Maxim Integrated
Low-Voltage, CMOS Analog Multiplexers/Switches | IC MULTIPLEXER 8X1 16QSOP
Need more? Email Us
ECAD model for MAX4051CEE
ON Semiconductor
IC MUX/DEMUX QUAD 2X1 16SOIC / Circuit IC Switch 16-SOIC
Lowest to $2.4701
ECAD model for MC14551BD
Texas Instruments
QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14TSSOP
Lowest to $0.1868
ECAD model for SN74HC4066PWRG4
Analog Devices Inc.
High Voltage, Latch-Up Proof, 4-Channel Multiplexer Automatic test equipment | IC MUX 4:1 170 OHM 14TSSOP
Lowest to $6.5130
ECAD model for ADG5204BRUZ
Analog Devices Inc.
0.4 OHM CMOS, Dual DPDT Switch in WLCSP/LFCSP/TSSOP Packages | IC SWITCH DUAL DP4T 16LFCSP
Lowest to $3.7821
ECAD model for ADG888YCPZ-REEL7
ON Semiconductor
QUAD ANALOG SWITCH, MULTIPLEXER/ / Circuit IC Switch
Need more? Email Us
ECAD model for MC74HC4316FR1
Renesas Electronics America
Single 16 and 8, Differential 8-Channel and 4-Channel CMOS Analog MUXs with Active Overvoltage Protection | IC MULTIPLEXER 16X1 28SOIC
Lowest to $76.7260
ECAD model for HI9P0546-9Z
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.9639
ECAD model for PI2SSD3212NCEX
Toshiba Semiconductor and Storage
Lowest to $0.4269
ECAD model for TC4052BF(EL

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
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
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
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
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6090 $50.6990
27+ $3.7817 $102.1059
41+ $3.6635 $150.2035
57+ $3.5454 $202.0878
73+ $3.4272 $250.1856
98+ $3.0727 $301.1246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 11 pcs