Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO/NC
Number of Circuits 2
On-State Resistance (Max) 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Voltage - Supply, Single (V+) 2.7 V ~ 16 V
Switch Time (Ton, Toff) (Max) 150ns, 100ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Device Package 8-PDIP
Win Source Part Number 207383-MAX325EPA
Ultra Librarian 3D Model Ultra Librarian MAX325EPA CAD Model

Description

The MAX325EPA from Maxim Integrated stands as a testament to precision engineering in the realm of analog switches. This device is a single-pole, single-throw (SPST) switch that operates with particular efficiency in low-voltage scenarios. It is an ideal choice for applications that require accurate signal routing with minimal distortion and attenuation.

Key Features

  • Low-Voltage Operation: The MAX325EPA operates effectively at a supply voltage range of 4.5V to 30V, or ±4.5V to ±20V for dual supplies, making it versatile for various circuit designs.
  • High Precision: Its design ensures a very low on-resistance (R<sub>ON) of 100Ω max, and an R<sub>ON match between channels of 5Ω max, which is essential for maintaining signal integrity.
  • Low Power Consumption: With its quiescent current of just 0.1µA max, the MAX325EPA is an energy-efficient solution for battery-powered and power-sensitive applications.
  • Fast Switching: The device boasts a fast transition time, with a switch turn-on time of 175ns and turn-off time of 145ns, ensuring responsive performance in time-critical signal paths.
  • High Off-Isolation: It offers excellent off-isolation of -83dB at 1MHz, which minimizes crosstalk and noise in the off state.
  • Extended Temperature Range: The MAX325EPA is designed to operate over an extended industrial temperature range of -40°C to +85°C, making it reliable in harsh environments.

Applications

This analog switch finds its use in multiple applications, including but not limited to:

  • Sample and Hold Circuits
  • Test Equipment
  • Communication Systems
  • Data Acquisition Systems
  • Audio Signal Routing

Package and Quality

The MAX325EPA comes in a durable 8-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting. This package ensures robustness and ease of integration into a wide range of electronic assemblies. Maxim Integrated ensures the highest quality and reliability, with each component undergoing rigorous testing to meet industry standards.

With its combination of precision, low power, and high performance, the MAX325EPA from Maxim Integrated is an excellent choice for designers looking to enhance their analog signal processing capabilities.

You May Also Be Interested in

ON Semiconductor
Analog Multiplexers/Demultiplexers with Injection Current Effect Control | IC MUX/DEMUX DUAL 4X1 16SOIC
Lowest to €0.6136
ECAD model for MC74HC4852AD
Analog Devices Inc.
CMOS 8-and 16-Channel Analog Multiplexers
Lowest to €44.4021
ECAD model for AD7506SQ
ON Semiconductor
IC MUX 8:1 400OHM 16SOIC / 1 Circuit IC Switch 8:1 400Ohm 16-SOIC
Lowest to €0.4025
ECAD model for NLV74HC4851ADR2G
Maxim Integrated
Precision, Quad, SPST Analog Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to €14.0036
ECAD model for MAX391EUE
Maxim Integrated
Fault-Protected Analog Multiplexer
Need more? Email Us
ECAD model for MAX359EJE
Maxim Integrated
Fault-Protected, Low-Voltage, Quad SPST Analog Switches | IC SW QUAD ANLG SPST R/R 16-DIP
Need more? Email Us
ECAD model for MAX4712CPE
Renesas Electronics America
Low-Voltage, Single Supply, Dual SPST Analog Switches | IC SWITCH DUAL SPST 8SOIC
Need more? Email Us
ECAD model for ISL8323IB
Renesas Electronics America
CROSS POINT SWITCH, 1 FUNC / Circuit IC Switch
Need more? Email Us
ECAD model for UPD22100C-A
Analog Devices Inc.
Dual SPDT Switch | IC SWITCH DUAL SPDT 16SOIC
Lowest to €10.6467
ECAD model for ADG436BR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
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
Lowest to $7.2367
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
Lowest to $0.9576
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
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
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
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ €1.1956 €47.8242
95+ €0.9810 €93.1969
145+ €0.9503 €137.7974
200+ €0.9197 €183.9447
260+ €0.8890 €231.1478
345+ €0.7970 €274.9786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 252 pieces
MOQ: 40 pcs