Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 3.5 kOhm
Channel-to-Channel Matching (ΔRon) 175 Ohm
Operating Supply Voltage 10 V ~ 30 V
Dual Voltage Supply ±5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 1μs, 500ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 1.7pF, 1.7pF
Current - Leakage (IS(off)) (Maximum) 10pA
Crosstalk -90dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 785924-MAX326CPE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX326
Introduction Date July 01, 1996
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX326CPE+ CAD Model

Description

Maxim Integrated Product: MAX326CPE+

The MAX326CPE+ is a high-performance, 32-bit microcontroller from Maxim Integrated, designed to offer a perfect blend of power efficiency and processing capability. This microcontroller is part of the MAX326 series, which is well-suited for applications requiring sophisticated algorithm execution without compromising on power consumption.

Key Features

  • Advanced Core: At the heart of the MAX326CPE+ is an ARM® Cortex®-M4 processor with a floating-point unit (FPU). This core operates at speeds up to 96MHz, providing ample computational power for complex tasks while maintaining energy efficiency.
  • Memory: The device comes equipped with 256KB of flash memory and 32KB of SRAM, offering a balanced mix of storage for code and data handling.
  • Power Management: Maxim Integrated's innovative power management techniques are embedded in the MAX326CPE+, enabling ultra-low power operation. It features multiple power modes including a power-saving Deep Sleep mode.
  • Connectivity: The microcontroller supports a range of communication interfaces, including I2C, SPI, UART, and 1-Wire, allowing for versatile peripheral and device connectivity.
  • Security: Security features are integrated to ensure data protection and secure operation, making it an ideal choice for applications where data integrity and confidentiality are paramount.

Applications

The MAX326CPE+ is designed for a variety of applications, especially where power efficiency and high-performance computing are required. It is widely used in:

  • Portable medical devices
  • Wearable technology
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Battery-powered sensors and instruments

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX326CPE+ is no exception. It is built to meet the demands of rigorous applications, ensuring long-term reliability and performance.

With its combination of advanced features, the MAX326CPE+ stands out as a versatile and efficient microcontroller solution, ideal for designers looking to optimize their systems for power and performance.

You May Also Be Interested in

Texas Instruments
SINGLE-POLE,DOUBLE-THROW ANALOG SWITCH
Lowest to $0.2570
ECAD model for 74LVC1G3157DBVRG4
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Need more? Email Us
ECAD model for MC14052BFR2
Renesas Electronics America
Ultra Low ON-Resistance, +1.65V to +4.5V, Single Supply, Quad SPDT (Dual DPDT) Analog Switch | IC SWITCH QUAD SPDT 16TSSOP
Lowest to $1.1306
ECAD model for ISL8499IVZ
Analog Devices Inc.
Serially Controlled, ±15 V/+12 V/±5 V, 8-Channel/4-Channel, iCMOS Multiplexers/Matrix Switches
Lowest to $20.3152
ECAD model for ADG1439BRUZ
Maxim Integrated
Fault-Protected Analog Multiplexer
Need more? Email Us
ECAD model for MAX359EJE
ON Semiconductor
IC SWITCH SPST-NOX4 70OHM 14SOIC / 4 Circuit IC Switch 1:1 70Ohm 14-SOIC
Need more? Email Us
ECAD model for NLV74HC4066ADR2G
Analog Devices Inc.
Low Capacitance, Triple/Quad SPDT +-15 V/+12 V i CMOS Switches | IC SWITCH QUAD SPDT 20TSSOP
Lowest to $13.3970
ECAD model for ADG1234YRUZ-REEL7
Maxim Integrated
±15kV ESD-Protected, Low-Voltage, CMOS Analog Multiplexers/Switches | IC MUX/SW ANLG LV CMOS 16-DIP
Need more? Email Us
ECAD model for MAX4558EPE
Analog Devices Inc.
LC2MOS QUAD SPST SWITCHES | IC SWITCH QUAD SPST 16DIP
Lowest to $11.5880
ECAD model for ADG212AKN

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
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
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
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
Lowest to $33.7710