Products specifications

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 10 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX3490
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075311-MAX3490AEGSA+T
Ultra Librarian 3D Model Ultra Librarian MAX3490AEGSA+T CAD Model

Description

Maxim Integrated MAX3490AEGSA+T RS-485/RS-422 Transceiver

The MAX3490AEGSA+T from Maxim Integrated is a high-performance, half-duplex transceiver designed for RS-485 and RS-422 communication applications. This compact device is specifically engineered to operate in environments that demand robust communication with extended common-mode range and high noise immunity. It is an ideal choice for industrial, network, and automation systems where reliable data transmission is crucial.

The transceiver is capable of data rates up to 10Mbps, making it suitable for high-speed data communication while still maintaining a low-power consumption profile. The MAX3490AEGSA+T operates from a single 3.3V supply, which is beneficial for power-sensitive applications. Additionally, it features a reduced slew rate for minimized electromagnetic interference (EMI) and reflections, ensuring a cleaner signal transmission over long cable runs.

One of the key features of the MAX3490AEGSA+T is its enhanced Electrostatic Discharge (ESD) protection. The device can withstand ESD events up to ±15kV Human Body Model (HBM), which provides an extra layer of durability and reliability for equipment exposed to harsh industrial environments. Furthermore, the transceiver includes fail-safe circuitry that guarantees a logic-high receiver output when the input is open circuit, shorted, or idle, thus preventing any potential data misinterpretation during these fault conditions.

The MAX3490AEGSA+T comes in a space-saving 8-pin SOIC package with a temperature range of -40°C to +85°C, accommodating a wide array of temperature demands for various applications. It also supports a hot-swap capability that allows cards to be inserted into a live backplane without disrupting the data on the bus. This feature is particularly useful in systems that require maintenance or upgrades without the need for system shutdowns.

With its combination of high-speed communication, low-power operation, robust ESD protection, and fail-safe features, the MAX3490AEGSA+T from Maxim Integrated is a reliable solution for any application requiring efficient and secure data transmission over RS-485 or RS-422 networks.

You May Also Be Interested in

Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to $8.6231
ECAD model for ADM236LJN
Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to $46.1431
ECAD model for BCM5488RA7KPBG
Harris Corporation
RS-232 TRANSMITTER/RECIEVER
Lowest to $6.0295
ECAD model for HIN207CP
National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to $0.2615
ECAD model for DS1488M
SMSC Corporation
ARCNET CONTROLLER/TRANSCEIVER
Need more? Email Us
ECAD model for COM90C66LJP
Analog Devices Inc.
IC TXRX RS-485 HS 3.3V 8SOIC
Lowest to $1.4364
ECAD model for ADM3485EAR-REEL
Texas Instruments
LVDS QUAD CMOS DIFFERENTIAL LINE
Lowest to $496.9133
ECAD model for DS90C032WGLQMLV
Analog Devices Inc.
RS-422/RS-485 Interface IC RS-485/RS-423 Transceiver
Lowest to $7.7508
ECAD model for MAX22501EATA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
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
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9843 $50.7331
41+ $2.4487 $100.3967
64+ $2.3721 $151.8144
88+ $2.2956 $202.0128
113+ $2.2191 $250.7583
151+ $1.9895 $300.4145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 17 pcs