Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Single Supply Voltage (V+) 3 V to 15 V
Dual Supply Voltage(V±) ±3 V to 8 V
Max Switch Time (Ton,Toff) 175ns, 100ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 12pF, 12pF
Max Leakage Current (IS off) 200pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 1067906-MAX383CSE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX383CSE+ CAD Model

Description

The MAX383CSE+ from Maxim Integrated is a precision, monolithic, CMOS analog multiplexer (mux) that offers high-performance in a small package. This device is designed to route one of eight single-ended inputs to a single output, depending on the state of the address inputs. Its low-power operation and wide single-supply voltage range make it an excellent choice for battery-powered applications and various other electronic systems.

Key Features

  • Low On-Resistance: The MAX383CSE+ features a low on-resistance of 100Ω max, which remains flat over the specified signal range (5Ω max). This ensures minimal signal distortion and provides excellent linearity and low insertion loss.
  • Single-Supply Operation: This device operates from a single +5V to +30V supply, or from dual supplies of ±4.5V to ±20V, making it highly versatile for different circuit configurations.
  • Low Leakage Current: With a low leakage current of only 2nA at +25°C, the MAX383CSE+ ensures high signal integrity and reduces power consumption, which is critical for precision applications.
  • High Off-Isolation: The device provides -80dB off-isolation at 1MHz, which prevents signal crosstalk and maintains signal integrity across multiple channels.
  • ESD Protection: The MAX383CSE+ features Electrostatic Discharge (ESD) protection inputs, which are designed to handle ESD strikes without sustaining damage, thereby enhancing the reliability of the device.
  • Package: It comes in a 16-pin narrow SO package, which is suitable for space-constrained applications.

Applications

The MAX383CSE+ is ideal for use in a variety of applications, including:

  • Data acquisition systems
  • Battery-operated equipment
  • Audio signal routing
  • Communication systems
  • Test equipment
  • Sample-and-hold circuits

With its robust feature set and Maxim Integrated's reputation for quality, the MAX383CSE+ multiplexer is a reliable choice for designers looking to optimize their analog signal routing with minimal power draw and maximum precision.

You May Also Be Interested in

Renesas Electronics America
IC SWITCH SPDT X 4 17OHM 16QSOP
Lowest to €5.2861
ECAD model for QS4A205QG8
Maxim Integrated
±15kV ESD-Protected, Low-Voltage, CMOS Analog Multiplexers/Switches | IC MUX/SW ANLG LV CMOS 16-DIP
Need more? Email Us
ECAD model for MAX4558EPE
ON Semiconductor
QUAD ANALOG SWITCH, MULTIPLEXER/ / Circuit IC Switch
Need more? Email Us
ECAD model for MC74HC4316FR1
Texas Instruments
QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14SOIC
Lowest to €0.2900
ECAD model for SN74HC4066D
Analog Devices Inc.
Serially Controlled, ±15 V/+12 V/±5 V, 8-Channel/4-Channel, iCMOS Multiplexers/Matrix Switches
Lowest to €18.4482
ECAD model for ADG1439BRUZ
ON Semiconductor
IC PLL CLOCK DRIVER / Circuit IC Switch
Need more? Email Us
ECAD model for SC14051BDR2G
ON Semiconductor
IC MULTIPLEXER QUAD 4X1 14SOIC
Lowest to €0.1350
ECAD model for MC14066BD
Analog Devices Inc.
High Voltage Latch-Up Proof, Single SPST Switch | IC SWITCH SPST 8MSOP
Lowest to €8.8540
ECAD model for ADG5401BRMZ
Maxim Integrated
2.5Ω, Quad, SPST, CMOS Analog Switches | IC SWITCH QUAD SPST 16SSOP
Need more? Email Us
ECAD model for MAX4603EAE

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
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
Lowest to $7.2367
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
Lowest to $0.9576
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
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
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
Lowest to $21.7100