Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 20 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 14-PDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name MCP6024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6024-E/P-NDR, MCP6024EP
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926710-MCP6024-E/P
Ultra Librarian 3D Model Ultra Librarian MCP6024-E/P CAD Model

Description

MCP6024-E/P Operational Amplifier from Microchip Technology

The MCP6024-E/P is a high-precision quad operational amplifier (op-amp) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This op-amp is designed to operate with a single supply voltage as low as 2.7V, while also supporting dual supply configurations for increased flexibility. Its maximum supply voltage reaches up to 5.5V, making it an excellent choice for low-power applications.

With a bandwidth of 10 kHz, the MCP6024-E/P provides the perfect balance between low-power consumption and adequate frequency response for a wide array of applications, including automotive, consumer electronics, and industrial systems. The device features a low typical quiescent current of 1 µA, which is essential for battery-powered devices where power efficiency is critical.

One of the key attributes of the MCP6024-E/P is its rail-to-rail input/output capability, which allows for a wide dynamic range at the output, especially beneficial when operating at lower supply voltages. This feature ensures that the op-amp can drive loads effectively and makes full use of the supply voltage range, maximizing signal amplitude without clipping.

The MCP6024-E/P op-amp is characterized by its low input offset voltage and low noise, which are vital for high-accuracy sensing and amplification tasks. This makes it suitable for precision analog applications, such as sensor interfacing, A/D converter driving, and other signal conditioning requirements.

Packaged in a PDIP-14 (Plastic Dual In-line Package), the MCP6024-E/P is designed for through-hole mounting, which is beneficial for prototyping, educational purposes, and in environments where manual assembly or adjustments are necessary. Its robust design ensures reliable performance in a wide temperature range, making it a versatile choice for challenging operating conditions.

Overall, the MCP6024-E/P from Microchip Technology is a versatile, high-performance solution for designers looking to enhance the efficiency and precision of their analog circuits without compromising on power consumption or space.

You May Also Be Interested in

Analog Devices Inc.
Precision Low Power Single-Supply JFET Amplifiers
Lowest to $5.9499
ECAD model for AD8627ARZ
Texas Instruments
Low Power CMOS Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Need more? Email Us
ECAD model for LPC660AIM
STMicroelectronics
Wide Band, Rail-to-Rail Operational Amplifier with Standby Function
Lowest to $2.1934
ECAD model for TSH82IDT
Analog Devices Inc.
30 V, Micropower, Overvoltage Protection | IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $14.3459
ECAD model for ADA4096-2WARMZ-R7
Texas Instruments
Wideband, Low Power, Linear-in-dB Variable Gain Amplifier | IC OPAMP VGA 1 CIRCUIT 14SOIC
Lowest to $10.9857
ECAD model for LMH6502MAX
Renesas Electronics America
40V Low Power Dual and Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Need more? Email Us
ECAD model for ISL28345FBZ
Texas Instruments
Operational Amplifiers
Lowest to $0.4777
ECAD model for OPA197IDBVR
Maxim Integrated
Single/Dual/Quad High-Side Current-Sense Amplifiers with Internal Gain | IC CURR SENSE 2 CIRCUIT 8UMAX
Lowest to $6.5000
ECAD model for MAX4377FAUA
Texas Instruments
250-MHz, CMOS Transimpedance Amplifier (TIA) with Integrated Switch and Buffer
Need more? Email Us
ECAD model for OPA1S2385IDRCR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
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
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9025 $59.0250
24+ $4.8431 $116.2344
36+ $4.6918 $168.9048
50+ $4.5405 $227.0250
64+ $4.3891 $280.9024
86+ $3.9350 $338.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,510 pieces
MOQ: 10 pcs