Products specifications

Manufacturer NXP
Win Source Part Number 1235915-PCA9515D
Manufacturer Homepage www.nxp.com
Family Name PCA9515
Introduction Date November 13, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9515D CAD Model

Description

NXP PCA9515D I2C Bus Extender

The NXP PCA9515D is a robust I2C bus extender IC designed to provide reliable two-channel bidirectional communication for I2C-bus and SMBus applications. This integrated circuit is engineered to extend the reach of the I2C bus by buffering both the data (SDA) and the clock (SCL) lines, allowing the I2C bus to span longer distances and connect more devices without signal degradation.

The PCA9515D operates at a supply voltage range of 2.3V to 3.6V, making it suitable for low-voltage applications. It supports standard-mode, fast-mode, and high-speed mode (up to 400 kHz and 3.4 MHz, respectively), providing versatility for different I2C communication requirements. This flexibility ensures compatibility with a wide range of I2C devices and systems.

One of the key features of the PCA9515D is its hot-swap capability, which allows I2C-bus and SMBus devices to be inserted into or removed from a live backplane without corrupting the data flow on the bus. Additionally, the device's built-in voltage level translation accommodates mixed-mode signal operation, enabling seamless communication between devices operating at different voltage levels.

The PCA9515D comes in a small-outline package (SO8), which is ideal for space-constrained applications. Its integrated noise suppression circuitry filters out spurious data and provides a stable, high-integrity I2C signal. This makes the PCA9515D an excellent choice for complex systems where signal integrity is paramount.

Overall, the NXP PCA9515D is a high-performance I2C bus extender that offers a reliable solution for extending the I2C bus in various electronic systems. Whether it's used in consumer electronics, telecommunications, or industrial control systems, the PCA9515D ensures that I2C communication is maintained over greater distances and among more devices, all while preserving signal integrity and system reliability.

For engineers and designers looking to implement an I2C bus system with extended capabilities, the NXP PCA9515D provides a straightforward, effective solution that can be easily integrated into a wide array of I2C-based designs.
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
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
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
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
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
185+ $0.2757 $51.0045
445+ $0.2263 $100.7035
685+ $0.2192 $150.1520
945+ $0.2121 $200.4345
1,220+ $0.2051 $250.2220
1,635+ $0.1838 $300.5130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 98,596 pieces
MOQ: 185 pcs