Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 792149-PIC18LF2515-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF2515
Introduction Date October 11, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF2515-I/SO CAD Model

Description

Microchip Technology's PIC18LF2515-I/SO

The PIC18LF2515-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatile features. This 8-bit MCU is designed with advanced technology tailored for power-sensitive and space-constrained applications. It is an ideal choice for designers looking for a compact MCU with a rich set of functionalities and low power consumption.

At the heart of the PIC18LF2515-I/SO is a powerful PIC18 core with an extended instruction set that enables efficient handling of complex code. With up to 48 KB of flash memory and 2560 bytes of RAM, this microcontroller provides ample space for application code and data storage, ensuring smooth and reliable operation. The device operates at a voltage range of 2.0V to 5.5V, making it suitable for battery-operated and low-power applications.

The microcontroller comes in a space-saving 28-pin SOIC (Small Outline Integrated Circuit) package, which is perfect for designs where board space is at a premium. It also features a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), which allows for precise analog signal measurement. This makes it particularly useful in sensor interfacing and data acquisition tasks.

Additional features of the PIC18LF2515-I/SO include:

  • Enhanced Capture/Compare/PWM (ECCP) module for advanced control applications
  • Master Synchronous Serial Port (MSSP) module supporting SPI and I2C communication
  • Two Enhanced USART modules providing serial communication capabilities
  • Programmable 16-level Low Voltage Detection (LVD) for safeguarding against unexpected low-power conditions
  • Power-saving Sleep mode and multiple oscillator selections for power management

With its integrated EUSART and MSSP modules, the PIC18LF2515-I/SO facilitates seamless serial connectivity, which is essential for modern embedded systems that require communication with peripherals, sensors, and other microcontrollers.

Overall, the PIC18LF2515-I/SO from Microchip Technology is a versatile and efficient solution for a wide range of applications, including industrial control systems, automotive devices, consumer electronics, and Internet of Things (IoT) devices. Its combination of power efficiency, compact form factor, and extensive feature set makes it a top choice for engineers and designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $13.6622
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to $12.9506
ECAD model for PIC24HJ64GP506A-I/PT
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
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
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
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
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
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
Lowest to $9.2291
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
12+ $4.1859 $50.2308
30+ $3.4346 $103.0380
46+ $3.3272 $153.0512
63+ $3.2199 $202.8537
81+ $3.1126 $252.1206
108+ $2.7906 $301.3848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25 pieces
MOQ: 12 pcs