EN
  • EN
  • DE

471-COLOR CODING PACK

Part No 471-COLOR CODING PACK
Manufacturer 3M
Catalog Tape
Description TAPE CONFORMABLE VINYL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tape Type Conformable Vinyl
Adhesive Rubber
Backing, Carrier Vinyl
Thickness 0.0052" (5.2 mils, 0.132mm)
Thickness - Adhesive 0.0011" (1.1 mils, 0.028mm)
Thickness - Backing, Carrier 0.0041" (4.1 mils, 0.104mm)
Usage Coding, General Purpose, Marking, Sealing
Temperature Range 40°F ~ 170°F (4°C ~ 77°C)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506784-471-COLOR CODING PACK
Ultra Librarian 3D Model Ultra Librarian 471-COLOR CODING PACK CAD Model

Description

N

You May Also Be Interested in

3M
TAPE ADHSV TRNS GRY 0.98\
Need more? Email Us
3M
TAPE ADHSV TRNSFR NATU 1\
Need more? Email Us
3M
TAPE PROTECTIVE BLACK 4\
Need more? Email Us
3M
TAPE CONSPICUITY TAPE YELLOW 2\
Need more? Email Us
3M
TAPE ELECTRICAL WHITE 1/4\
Need more? Email Us
3M
7805
Lowest to $0.2420
3M
Aluminum Foil Tape Shiny Silver -
Need more? Email Us
3M
TAPE FILM GOLD 1/2\
Need more? Email Us
3M
TAPE MASTIC PAD BK 4 1/2\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess