EN
  • EN
  • DE

855653

Part No 855653
Manufacturer 3M
Catalog Tools
Description STANDARD ABRASIVES GP PLUS WHEEL / X Dia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Abrasives and Surface Conditioning Products
Mfr 3M
Series *
Package Bulk
Product Status Active
Standard Package 3 pcs
Moisture Sensitivity Level (MSL) Not Applicable
Win Source Part Number 551313-855653
Ultra Librarian 3D Model Ultra Librarian 855653 CAD Model

Description

The Abrasives and Surface Conditioning Products are essential tools for various applications.

  • Manufacturer: 3M
  • Quality: guarantee quality and reliability.
  • Package: Bulk package
  • Standard Package: 3 pieces
  • Convenience: offer convenience and cost-effectiveness to users.
  • Market Status: Active products in the market
  • Support: ensuring availability and support for users.
  • Moisture Sensitivity Level: Not applicable
  • Suitable for: Wide range of environments.
  • Design: Designed to provide efficient and effective surface conditioning
  • Performance: ensuring optimal performance in various applications.
  • Must-Have Tools: The Abrasives and Surface Conditioning Products are must-have tools for professionals in need of reliable and high-quality surface conditioning solutions.

You May Also Be Interested in

Wiha
INSULATED SLIMLINE SLOTTED 4.0MM
Lowest to $2.0397
Astro Tool Corp
TOOL HAND CRIMPER SIDE ENTRY
Lowest to $8.3703
Gedore Tools, Inc.
COMBI-STEPPED KEY NO. 380150 WIT
Lowest to $1.6840
TE Connectivity
EXTRACTIONTOOL
Need more? Email Us
TE Connectivity
SF THRU SPLICE APPL 140F
Need more? Email Us
TE Connectivity
HDM W/FA EMPO180F LM & G
Need more? Email Us
Apex Tool Group
1BM 3/8-24 CHUCK & KIM KEY (17-4
Need more? Email Us
TE Connectivity
SCREW
Need more? Email Us
TE Connectivity
HDM SMPR087F100OV G
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3793 $61.3102
33+ $3.5934 $118.5822
50+ $3.4811 $174.0550
69+ $3.3688 $232.4472
89+ $3.2564 $289.8196
119+ $2.9196 $347.4324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,839 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess