Products specifications Report Issue?

Terminal Type Standard
Gender Male
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Length - Overall 0.930" (23.62mm)
Termination Crimp
Wire Gauge 14-16 AWG
Insulation Non-Mating End Insulated
Mounting Type Free Hanging (In-Line)
Features Butted Seam
Color Blue
Contact Material Copper
Contact Finish Tin
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1636838-94829
Ultra Librarian 3D Model Ultra Librarian 94829 CAD Model

You May Also Be Interested in

Panduit Corp
CONN QC RCPT 14-16AWG 0.187
Need more? Email Us
ECAD model for DV14-206B-3K
Panduit Corp
CONN QC TAB 14-16AWG 0.250 CRIMP
Need more? Email Us
ECAD model for DNF14-250FIMB-D
Panduit Corp
CONN QC RCPT 18-22AWG 0.250
Need more? Email Us
ECAD model for DNF18250FIBX-L
TE Connectivity
CONN QC TAB 0.250
Lowest to $0.4556
ECAD model for 141879-2
Panduit Corp
CONN QC RCPT 14-16AWG 0.187
Need more? Email Us
ECAD model for DNF14-188-C
JST Sales America Inc.
STO 250 SERIES TAB-ON CHAIN TERM
Need more? Email Us
ECAD model for STO-61T-250N
3M
CONN QC TAB 18-22AWG 0.250 CRIMP
Need more? Email Us
ECAD model for MNHU18-250DMIK
Keystone Electronics
CONN QC TAB 0.250 SOLDER
Need more? Email Us
ECAD model for 7803
3M
CONN QC RCPT 18-22AWG 0.250
Need more? Email Us
ECAD model for MNG18-250DFIK

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention