Products specifications

Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571322-956
Ultra Librarian 3D Model Ultra Librarian 956 CAD Model

You May Also Be Interested in

3M
LAPPING FILM SIL CARBIDE 15U 5\
Need more? Email Us
ECAD model for 468X-15MIC-5IN
3M
LAPPING FILM ALUM OXIDE 1U 5\
Need more? Email Us
ECAD model for 1MIC 3M262X LF AO 3MIL TF 5 IN
3M
SURFACE BELT 2X72\
Need more? Email Us
ECAD model for 61500020427
3M
LAPPING FILM ALUM OXIDE 5U 4\
Need more? Email Us
ECAD model for 5MIC 3M466X LF SC 3MIL TP 4 IN
3M
SURFACE CONDITION DISC TR 4\
Need more? Email Us
ECAD model for 61500049376
3M
SURFACE DISC 4\
Need more? Email Us
ECAD model for 61500013091
3M
LAPPING FILM ALUM OXIDE 3U 5\
Need more? Email Us
ECAD model for 3MIC 3M261X LF AO 3MIL 5 IN
3M
FINISHING FLAP BRUSH 5A VFN
Need more? Email Us
ECAD model for 61500122942
3M
LAPPING FILM SIL DIOXIDE 4.13\
Need more? Email Us
ECAD model for 3M865X LAPPING 3MIL 4.125 IN

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention