EN
  • EN
  • DE

468X-15MIC-5IN

Part No 468X-15MIC-5IN
Manufacturer 3M
Catalog Abrasives and Surface Conditioning Products
Description LAPPING FILM SIL CARBIDE 15U 5\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Lapping Film
Abrasive Material Silicon Carbide
Micron Size 15µ
Color Gray
Diameter 5.00" (127.00mm)
Applications Fiber Optic Connector Polishing
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1506822-468X-15MIC-5IN
Ultra Librarian 3D Model Ultra Librarian 468X-15MIC-5IN CAD Model

Description

N

You May Also Be Interested in

3M
LAPPING FILM SIL CARBIDE 15U 5\
Need more? Email Us
3M
LAPPING FILM ALUM OXIDE 12U 4\
Need more? Email Us
3M
RADIAL BRISTLE DISC 3/4\
Need more? Email Us
3M
HI STRNGTH DISC 8X1/2\
Need more? Email Us
3M
LAPPING FILM ALUM OXIDE 3U 5\
Need more? Email Us
3M
STANDARD ABRASIVES SURFACE CONDI
Need more? Email Us
3M
HI STRNGTH DISC 6X1/2\
Need more? Email Us
3M
LAPPING FILM ALUM OXIDE 30U 5\
Need more? Email Us
3M
3M UTILITY CLOTH ROLL 211K, 400
Lowest to $0.2648

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess