EN
  • EN
  • DE

61500120953

Part No 61500120953
Manufacturer 3M
Catalog Abrasives and Surface Conditioning Products
Description HI STRNGTH DISC 6X1/2\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Abrasive Disc
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1506942-61500120953
Ultra Librarian 3D Model Ultra Librarian 61500120953 CAD Model

Description

N

You May Also Be Interested in

3M
EXL DEBURRING WHEEL 6\
Need more? Email Us
3M
EX2 DEBURRING WHEEL 6\
Need more? Email Us
3M
LIGHT DEBURRING DISC 8\
Need more? Email Us
3M
LAPPING FILM DIAMOND 6U 5\
Need more? Email Us
3M
ABRASIVE ROLL ALUM OX MED 30'X4\
Need more? Email Us
3M
DISC SIL CARBIDE EXTRA COARSE 4\
Need more? Email Us
3M
ABRASIVE ROLL ALUM OX MED 30'X2\
Need more? Email Us
3M
EXL DEBURRING WHEEL 8\
Need more? Email Us
3M
RADIAL BRISTLE DISC 1X1/8 1=24PC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess