EN
  • EN
  • DE

61500127016

Part No 61500127016
Manufacturer 3M
Catalog Abrasives and Surface Conditioning Products
Description EX2 DEBURRING WHEEL 6\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Grinding Wheel
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1506958-61500127016
Ultra Librarian 3D Model Ultra Librarian 61500127016 CAD Model

Description

N

You May Also Be Interested in

3M
SURFACE BELT 2X72\
Need more? Email Us
3M
ABRASIVE ROLL ALUM OX MED 30'X2\
Need more? Email Us
3M
EXL DEBURRING WHEEL 8\
Need more? Email Us
3M
LIGHT DEBURRING WHEEL 6\
Need more? Email Us
3M
EXL DEBURRING WHEEL 8\
Need more? Email Us
3M
BRISTLE DISC 3X5/8 TAPERED 50
Need more? Email Us
3M
BRISTLE DISC 1X5/8\
Need more? Email Us
3M
HI STRNGTH DISC 8X3/4\
Need more? Email Us
3M
SURFACE DISC 5\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess