EN
  • EN
  • DE

61500139029

Part No 61500139029
Manufacturer 3M
Catalog Abrasives and Surface Conditioning Products
Description BRISTLE DISC 11 INTERNAL 80
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Bristle Disc
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1506965-61500139029
Ultra Librarian 3D Model Ultra Librarian 61500139029 CAD Model

Description

N

You May Also Be Interested in

3M
EX2 DEBURRING WHEEL 6\
Need more? Email Us
3M
BRISTLE DISC 3X5/8 TAPERED 50
Need more? Email Us
3M
RADIAL BRISTLE DISC 1X1/8 1=24PC
Need more? Email Us
3M
LAPPING FILM ALUM OXIDE 5U 5\
Need more? Email Us
3M
SURFACE BELT 2X72\
Need more? Email Us
3M
LIGHT DEBURRING DISC 8\
Need more? Email Us
3M
LAPPING FILM DIAMOND 3U 5\
Need more? Email Us
3M
BRISTLE DISC 1X5/8\
Need more? Email Us
3M
RADIAL BRISTLE DISC 1=1PC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess