EN
  • EN
  • DE

TPS613223ADBVR

Part No TPS613223ADBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 2V 1.2A SOT23-5 / Boost Switching Regulator IC Positive Fixed 2V 1 Output 1.2A SC-74A, SOT-753
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 0.9V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2V
Current - Output 1.2A
Frequency - Switching 500kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS613223
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-52011-1,296-52011-2,TPS613223ADBVR-ND,296-52011-6
Standard Package 3,000
Win Source Part Number 1101010-TPS613223ADBVR
Ultra Librarian 3D Model Ultra Librarian TPS613223ADBVR CAD Model

Description

Overview of Texas Instruments TPS613223ADBVR

The Texas Instruments TPS613223ADBVR is a high-performance, synchronous boost converter that is designed to provide a compact and efficient power management solution. This device is particularly suited for portable electronics where space is at a premium and efficient power conversion is essential. The TPS613223ADBVR operates with a supply voltage range from 0.8V to 5.5V, making it versatile for various applications, including those powered by single-cell batteries.

Key Features

  • Adjustable Output Voltage: The output voltage is adjustable, which allows for a wide range of output voltages to suit different needs, providing a high degree of flexibility for designers.
  • High Efficiency: With synchronous rectification and a switching frequency of up to 5.5 MHz, the TPS613223ADBVR offers a high efficiency, which is critical for battery-powered devices to extend their operating life.
  • Small Package Size: The device comes in a small 6-pin SOT-23 package, which minimizes the footprint on the PCB and is ideal for space-constrained applications.
  • Low Quiescent Current: The TPS613223ADBVR features a low quiescent current, which helps to reduce power loss when the device is in standby mode, further conserving battery life.
  • Over-Temperature Protection: The built-in over-temperature protection ensures that the device operates within safe temperature limits, enhancing the reliability and longevity of the product.

Applications

The TPS613223ADBVR is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless power supplies
  • Energy harvesting
  • Internet of Things (IoT) devices
  • Wearable technology

Conclusion

In conclusion, the Texas Instruments TPS613223ADBVR boost converter is an excellent choice for designers looking for a small, efficient, and flexible power management solution. Its high efficiency, adjustable output voltage, and low quiescent current make it an ideal choice for extending the battery life of portable devices. The additional features such as over-temperature protection ensure reliable operation in a variety of conditions and applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2544 $50.8800
480+ $0.2087 $100.1760
745+ $0.2022 $150.6390
1,025+ $0.1957 $200.5925
1,325+ $0.1892 $250.6900
1,770+ $0.1696 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess