EN
  • EN
  • DE

12MIC 3M266X LF AO 3MIL TP 4IN

Part No 12MIC 3M266X LF AO 3MIL TP 4IN
Manufacturer 3M
Catalog Abrasives and Surface Conditioning Products
Description LAPPING FILM ALUM OXIDE 12U 4\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lapping Film
Abrasive Material Aluminum Oxide
Micron Size 12µ
Color Yellow
Diameter 4.00" (101.60mm)
Applications Fiber Optic Connector Polishing
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506636-12MIC 3M266X LF AO 3MIL TP 4IN
Ultra Librarian 3D Model Ultra Librarian 12MIC 3M266X LF AO 3MIL TP 4IN CAD Model

Description

N

You May Also Be Interested in

3M
FINISHING FLAP BRUSH 5A VFN
Need more? Email Us
3M
RADIAL BRISTLE DISC 3\
Need more? Email Us
3M
EXL DEBURRING WHEEL 8\
Need more? Email Us
3M
FINISHING WHEEL 8X1X3\
Need more? Email Us
3M
BRISTLE DISC 1X5/8\
Need more? Email Us
3M
DISC SIL CARBIDE EXTRA COARSE 4\
Need more? Email Us
3M
ABRASIVE ROLL ALUM OX MED 30'X2\
Need more? Email Us
3M
LAPPING FILM ALUM OXIDE 5U 5\
Need more? Email Us
3M
EXL DEBURRING WHEEL 8\
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess