EN
  • EN
  • DE

SC502S

Part No SC502S
Manufacturer 3M
Catalog Display, Monitor - LCD Driver/Controller
Description LCD DRVR BRD 5WIRE RESISTV RS232  /  series 5 Wire Resistive LCD Driver/Controller 5V, 12V RS-232 2.77" L x 1.57" W (70.4mm x 39.9mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display, Monitor - LCD Driver/Controller
Mfr 3M
Series SC500
Package Box
Product Status Obsolete
Touchscreen 5 Wire Resistive
Voltage - Input 5V, 12V
Dimension 2.77" L x 1.57" W (70.4mm x 39.9mm)
Interface RS-232
Temperature Range - Operating 0°C ~ 65°C
Base Product Number SC502
Other Names 3M5544,98000328256
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1242511-SC502S
Ultra Librarian 3D Model Ultra Librarian SC502S CAD Model

Description

The 3M SC502S is a LCD Driver/Controller for optoelectronics display monitors. The manufacturer is 3M

  • Series: SC500
  • Package: Box
  • Standard Package: 1 unit
  • Voltage Input: 5V or 12V
  • Interface: RS-232
  • Operating Temperature Range: 0°C to 65°C
  • Dimension: 2.77" L x 1.57" W (70.4mm x 39.9mm)
  • Touchscreen: 5 wire resistive
  • ECCN: EAR99
  • MSL Level: 1
  • HTSUS: 8473.30.1180

You May Also Be Interested in

Seiko Epson Corporation
LCD CONTROLLER
Need more? Email Us
Amulet Technologies LLC
LCD DRVR BRD 4 OR 5WIRE TWI/UART
Need more? Email Us
3M
LCD DRVR BRD 4WIRE RESISTV RS232 / series 4 Wire Resistive LCD Driver/Controller 5V, 12V RS-232 2.72" L x 1.57" W (69.1mm x 39.9mm)
Need more? Email Us
ON Semiconductor
LCD DRVR BRD ON SCREEN DISP CTL
Need more? Email Us
ON Semiconductor
LCD DRVR BRD ON SCREEN DISP CTL
Lowest to $5.3443
ON Semiconductor
LCD DRVR BRD ON SCREEN DISP CTL
Need more? Email Us
3M
LCD DRVR BRD 5WIRE RESISTIVE USB / series 5 Wire Resistive LCD Driver/Controller 5V USB 2.85" L x 1.30" W (72.4mm x 33mm)
Need more? Email Us
3M
LCD DRVR BRD 4WIRE RESISTIVE USB / series 4 Wire Resistive LCD Driver/Controller 5V USB 2.67" L x 1.30" W (67.8mm x 33mm)
Need more? Email Us
3M
LCD DRVR BRD 5WIRE RESISTV RS232 / series 5 Wire Resistive LCD Driver/Controller 5V, 12V RS-232 2.77" L x 1.57" W (70.4mm x 39.9mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess