EN
  • EN
  • DE

SJ3558

Part No SJ3558
Manufacturer 3M
Catalog OEM Parts ( S )
Description 3M Dual Lock Reclosable Fastener Sj3558, Clear, 1 In X 50 Yd, Type 250, 2 Per Case
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1093220-SJ3558
Categories OEM Parts( S )
Manufacturer 3M
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SJ3558 CAD Model

Description

The 3M SJ3558 Dual Lock Reclosable Fastener is a versatile fastening solution consisting of interlocking mushroom-shaped stems. These stems provide a strong, reliable, and reclosable attachment that can replace screws, rivets, and other mechanical fasteners. The SJ3558 is a black polyolefin tape with a clear acrylic adhesive on the back, allowing it to bond to a wide variety of surfaces, including metals, glass, and plastics.

Applications

  • Attaching access panels in electronic equipment
  • Securing graphic panels and signage
  • Mounting interior components in vehicles (e.g., headliners, trim)
  • Reusable packaging closures
  • Point-of-purchase displays

Features

  • Reclosable fastener with interlocking mushroom-shaped stems
  • Clear acrylic adhesive for bonding to various surfaces
  • Black polyolefin carrier
  • High tensile strength
  • Vibration dampening

Benefits

  • Provides a strong and reliable attachment
  • Allows for easy access and reclosure
  • Reduces the need for mechanical fasteners
  • Provides a clean, aesthetically pleasing appearance
  • Dampens vibration and reduces noise

Additional Details

The SJ3558 offers a strong, yet removable, bond. The interlocking mushroom-shaped stems snap together, creating a secure connection that can withstand significant force. To separate, simply peel apart. The acrylic adhesive provides excellent adhesion to a wide range of materials, including high and medium surface energy plastics, metals, glass and painted surfaces. Surface preparation is important for optimal bonding. Clean surfaces with a solvent such as isopropyl alcohol or heptane before applying the fastener. The recommended application temperature range is typically between 70°F (21°C) and 100°F (38°C). The fastener can withstand operating temperatures from -20°F (-29°C) to 158°F (70°C). The stem density is a critical factor in determining the overall strength of the fastener. Higher stem densities generally provide greater tensile strength. The SJ3558 is often used in applications where frequent access is required or where a clean, fastener-free appearance is desired. It is also suitable for applications where vibration damping is beneficial.

You May Also Be Interested in

Vishay
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Shikues
Need more? Email Us
Texas Instruments
Need more? Email Us
Shikues
Lowest to $0.0318
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess