EN
  • EN
  • DE
  • IT

RLP-83+

Part No RLP-83+
Manufacturer Mini-Circuits
Catalog RF Filters
Description RF FILTER LOW PASS 93MHZ 8SMD / 93MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 93MHz (Cutoff)
Filter Type Low Pass
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Size / Dimension 0.350" L x 0.350" W (8.89mm x 8.89mm)
Height (Max) 0.100" (2.54mm)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 932243-RLP-83+
Ultra Librarian 3D Model Ultra Librarian RLP-83+ CAD Model

Description

The Mini-Circuits 932243-RLP-83+ is an RF filter suitable for use in RF filters applications. It has a size of 0.350" L x 0.350" W (8.89mm x 8.89mm) and operates at a frequency of 93MHz (Cutoff). It is a low pass filter with a height of 0.100" (2.54mm). The filter is surface mountable and comes in an 8-SMD, no lead package. The package is tape and reel, with a standard package quantity of 1,000 pcs. The Mini-Circuits 932243-RLP-83+ is an active product in the Filters - RF Filters category.

You May Also Be Interested in

Mini-Circuits
RF FILTER BND PASS 1.25GHZ 18SMD
Lowest to $128.6848
Sunlord
CER FILTER 2450.0MHZ LOW PASS 0
Need more? Email Us
Murata Electronics North America
RF FILTER SIGNAL CONDITION 0402 / Frequency RF Filter (Radio Frequency) Bandwidth 0402 (1005 Metric), 4 PC Pad
Lowest to $0.1004
Walsin Technology Corporation
0402 RF Filters RoHS
Lowest to $0.0587
Mini-Circuits
RF FILTER LOW PASS 180MHZ SMA
Need more? Email Us
TDK Corporation
RF FILTER BAND PASS 2.45GHZ 0805 / 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 4 PC Pad
Lowest to $0.6581
Murata Electronics North America
RF FILTER SIGNAL CONDITION 0805 / Frequency RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 8 PC Pad
Lowest to $0.1241
Murata Electronics North America
RF FILTER SIGNAL 836MHZ 7SMD / Frequency RF Filter (Radio Frequency) Bandwidth 7-SMD, No Lead
Lowest to $4.3879
Murata Electronics North America
RF Filters RoHS
Lowest to $14.3323

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8630 $62.5890
7+ $17.1184 $119.8288
11+ $16.5835 $182.4185
14+ $16.0485 $224.6790
19+ $15.5136 $294.7584
25+ $13.9087 $347.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 568 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess