EN
  • EN
  • DE

BU8307CF

Part No BU8307CF
Manufacturer Rohm Semiconductor
Catalog Interface - Telecom
Description Pulse / tone dialer for telephone set
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1155867-BU8307CF
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU8307CF CAD Model

Description

The BU8307CF is a single-chip DTMF (Dual-Tone Multi-Frequency) receiver LSI manufactured by Rohm Semiconductor. It's designed to decode DTMF signals, which are the tones generated when pressing keys on a telephone keypad. This IC is commonly used in telecommunications equipment, automated systems, and other applications that require interpreting DTMF signals.

Applications:

  • Telephone answering machines
  • Remote control systems
  • Automated dialing systems
  • Caller ID decoders
  • PBX (Private Branch Exchange) systems

Features:

  • Low power consumption
  • High sensitivity
  • Excellent noise immunity
  • Built-in clock oscillator
  • Digital outputs for decoded digits

Benefits:

  • Enables reliable DTMF signal detection in noisy environments.
  • Reduces power consumption in battery-powered applications.
  • Simplifies system design with integrated clock oscillator.
  • Provides easy interface to microcontrollers with digital outputs.
  • Enhances system performance with high sensitivity and accuracy.

Additional Details:

The BU8307CF excels at decoding DTMF signals even in noisy environments due to its advanced filtering and detection algorithms. It features a built-in clock oscillator, eliminating the need for an external clock source and simplifying the overall circuit design. The digital outputs provide the decoded DTMF digits in a binary format, allowing for easy interfacing with microcontrollers or other digital logic circuits. The IC operates on a low voltage, making it suitable for battery-powered applications. The high sensitivity of the BU8307CF ensures reliable detection of weak DTMF signals. It also incorporates excellent noise immunity, preventing false detection of DTMF tones due to background noise. This product has been designed to meet the demanding needs of modern telecommunication and industrial applications. The output is easily read using a microcontroller.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Broadcom Limited
Lowest to $10.8258
Infineon Technologies
Lowest to $9.2446
Others
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4394 $59.5152
19+ $6.1042 $115.9798
30+ $5.9134 $177.4020
41+ $5.7227 $234.6307
53+ $5.5319 $293.1907
70+ $4.9596 $347.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess