EN
  • EN
  • DE

SPD08-060-RB-TR

Part No SPD08-060-RB-TR
Manufacturer 3M
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FMALE 60POS 0.031  /  60 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Mfr 3M
Series SPD08
Package Tape & Reel
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row 30
Number of Positions 60
Card Thickness 0.062" (1.57mm)
Number of Rows 2
Pitch 0.031" (0.80mm)
Read Out Dual
Features Board Guide
Mounting SMD (SMT)
Termination Solder
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Contact Type Cantilever
Color Black
Temperature Range - Operating -55°C ~ 125°C
Material - Insulation Liquid Crystal Polymer (LCP), Glass Filled
Base Product Number SPD08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 3M12039CT,7100172103,3M12039TR,00076308602499,3M12039DKR,SPD08060RBTR,XF003884897,XF003825619
Standard Package 400
Win Source Part Number 986806-SPD08-060-RB-TR
Ultra Librarian 3D Model Ultra Librarian SPD08-060-RB-TR CAD Model

Description

The SPD08-060-RB-TR is a card edge connector from 3M.

  • Manufacturer: 3M
  • Positions: 60
  • Pitch: 0.031" (0.80mm)
  • Card Type: Non-specified Dual Edge
  • Gender: Female
  • Package: Tape & Reel
  • Quantity per Package: 400
  • ECCN: EAR99

You May Also Be Interested in

Amphenol
CONN PCI EXP FMALE 36POS 0.039
Need more? Email Us
EDAC Inc.
CONN EDGE DUAL FMALE 24POS 0.156
Need more? Email Us
TE Connectivity
CONN CARDEDGE FMALE 98POS 0.100
Need more? Email Us
JAE Electronics
CONN MXM 3.0 FMALE 314POS 0.020
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 50POS 0.031
Need more? Email Us
EDAC Inc.
CONN EDGE DUAL FMALE 30POS 0.156
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 40POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 230POS 0.039
Need more? Email Us
Amphenol Commercial Products
MULTI-TRAK 16X+PWR 2.20MM
Lowest to $19.2090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.0747 $73.0747
2+ $70.7911 $141.5822
3+ $68.5075 $205.5225
4+ $66.2239 $264.8956
6+ $59.3732 $356.2392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,020 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess