EN
  • EN
  • DE

S-1701B3328-U5T1G

Part No S-1701B3328-U5T1G
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV BATTERY 1OUT SOT89-5  /  series Converter, Battery Powered Devices Voltage Regulator IC 1 Output SOT-89-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Product Status Not For New Designs
Applications Converter, Battery Powered Devices
Voltage - Input 2V ~ 6.5V
Number of Outputs 1
Voltage - Output 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-89-5/6
Supplier Device Package SOT-89-5
Base Product Number S-1701
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244448-S-1701B3328-U5T1G
Ultra Librarian 3D Model Ultra Librarian S-1701B3328-U5T1G CAD Model

Description

The S-1701B3328-U5T1G is a voltage detector IC from ABLIC U.S.A. Inc., designed to monitor voltage levels in electronic circuits. This IC is typically used to provide reset signals to microcontrollers, protect against undervoltage conditions, and manage power in battery-powered devices.

Applications

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers when the supply voltage drops below a specified threshold.
  • Battery Monitoring: Monitors the voltage of batteries in portable devices to prevent deep discharge.
  • Power Management: Used in power management circuits to ensure stable voltage levels.
  • Industrial Control Systems: Monitors power supply voltages in industrial equipment to prevent malfunctions.
  • Automotive Electronics: Used in automotive systems for voltage monitoring and reset functions.
  • Consumer Electronics: Employed in various consumer electronic devices for power management and protection.

Features

  • High-Precision Voltage Detection: Accurately detects voltage levels with minimal error.
  • Ultra-Low Current Consumption: Consumes very little power, extending battery life in portable devices.
  • Small Package Size: Available in a compact package suitable for space-constrained applications.
  • Wide Operating Voltage Range: Supports a broad range of input voltages.
  • Open-Drain Output: Features an open-drain output, allowing for flexible interfacing with other circuits.
  • Hysteresis: Incorporates hysteresis to prevent oscillation near the threshold voltage.

Benefits

  • Improved System Stability: Ensures stable operation by detecting and responding to voltage drops.
  • Extended Battery Life: Low current consumption maximizes battery life in portable devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits with minimal external components.
  • Compact and Efficient: Small package and low power consumption make it ideal for portable applications.
  • Reliable Voltage Monitoring: Provides accurate and reliable voltage detection.

Technical Specifications

The S-1701B3328-U5T1G is designed for a wide range of voltage monitoring applications. Key specifications include:

  • Detection Voltage: 3.3V.
  • Accuracy: Typically ±1.5%.
  • Operating Voltage Range: 0.65V to 10V.
  • Current Consumption: Typically 0.8 μA.
  • Operating Temperature: -40°C to +85°C.
  • Package: SOT-23-5.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess