Product Overview: HMC284AMS8G from Analog Devices Inc.
The HMC284AMS8G, manufactured by Analog Devices Inc., is a high-performance Radio Frequency (RF) Double Balanced Mixer. Designed to operate over a wide frequency range, this mixer is an ideal choice for a variety of applications, including wireless infrastructure, test equipment, and military systems.
Key Features
- Frequency Range: The HMC284AMS8G operates over an RF and LO frequency range of 1.5 GHz to 3.5 GHz, with an IF frequency range from DC to 1.5 GHz, providing versatility for different RF applications.
- Conversion Loss: With a typical conversion loss of 9 dB, this mixer maintains excellent signal integrity and minimizes the loss of signal strength during the frequency conversion process.
- Isolation: It offers excellent LO to RF and LO to IF isolation, measuring 40 dB and 35 dB respectively, ensuring minimal leakage between signal paths.
- Package: The mixer comes in a compact MSOP8G package, making it suitable for space-constrained applications without compromising on performance.
- Passive Design: As a passive double-balanced mixer, the HMC284AMS8G does not require a DC power supply for operation, simplifying circuit design and enhancing reliability.
Applications
The HMC284AMS8G's broad frequency range and high isolation make it well-suited for a wide array of applications, including:
- Point-to-point and point-to-multipoint radios
- RFID systems
- Test equipment and sensors
- Military and space applications
- Communication infrastructure
Product Specifications
Parameter
Value
RF Frequency Range
1.5 GHz to 3.5 GHz
LO Frequency Range
1.5 GHz to 3.5 GHz
IF Frequency Range
DC to 1.5 GHz
Conversion Loss
9 dB typical
LO to RF Isolation
40 dB
LO to IF Isolation
35 dB
Package
MSOP8G
Overall, the HMC284AMS8G from Analog Devices Inc. represents a blend of performance, efficiency, and versatility, making it a top choice for designers looking to integrate a reliable mixer into their RF systems.