EN
  • EN
  • DE

S-80153BNMC-JHET2U

Part No S-80153BNMC-JHET2U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr ABLIC Inc.
Series S-801
Package Tape & Reel (TR)
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 5.3V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 65ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-80153
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1252168-S-80153BNMC-JHET2U
Ultra Librarian 3D Model Ultra Librarian S-80153BNMC-JHET2U CAD Model

Description

The S-80153BNMC-JHET2U is a CMOS voltage detector IC produced by ABLIC U.S.A. Inc. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a defined threshold. Key features include low current consumption, high detection accuracy, and small package size, making it ideal for battery-powered and portable device applications.

Applications

  • Microcontroller Reset Circuits: Offers a reliable reset signal to microcontrollers during power-up or brown-out situations.
  • Battery Voltage Monitoring: Monitors battery voltage levels in portable devices, triggering alerts or shutdowns to prevent deep discharge.
  • Power Supply Supervision: Supervises power supply voltages in electronic systems, protecting against undervoltage conditions.
  • Data Protection in Memory Devices: Prevents data corruption by inhibiting write operations during low-voltage scenarios.
  • Industrial Control Systems: Monitors critical voltage levels in industrial environments for safe and reliable operation.

Features

  • Detection Voltage: 5.3V (Based on the '53' in the part number S-80153BNMC-JHET2U).
  • Ultra-Low Current Consumption: Minimizes power drain, extending battery life in portable devices.
  • High Detection Accuracy: Provides precise voltage monitoring for reliable system operation.
  • Small Package Size: Available in compact packages (likely SOT-23 or similar), saving valuable PCB space.
  • Built-in Hysteresis: Prevents false triggering near the threshold voltage due to noise.
  • Open-Drain Output: Offers flexibility when interfacing with various microcontrollers and logic circuits.
  • Wide Operating Temperature Range: Suitable for operation in various environmental conditions.

Benefits

  • Improved System Reliability: Prevents malfunctions resulting from voltage drops or power supply issues.
  • Extended Battery Life: Reduces power consumption, leading to longer operational times for battery-powered devices.
  • Simplified Circuit Design: Requires fewer external components, simplifying the overall system design process.
  • Data Integrity: Protects data in memory from corruption caused by voltage fluctuations.
  • Enhanced System Robustness: Increases the resilience of electronic systems to power variations.

Additional Details

The S-80153BNMC-JHET2U uses CMOS technology, enabling low power consumption and high noise immunity. The open-drain output requires an external pull-up resistor. The 'BNMC' likely indicates a specific package type. Consult the official ABLIC datasheet for detailed specifications, including operating temperature range, output voltage levels, and recommended operating conditions. Proper selection of the pull-up resistor is vital for optimal performance, based on the application requirements. Refer to the datasheet for detailed application guidance and recommendations.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.7015
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess