EN
  • EN
  • DE

AD1859JRSZ

Part No AD1859JRSZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042676-AD1859JRSZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1859JRSZ CAD Model

Description

The AD1859JRSZ is a high-performance, single-chip stereo audio DAC (Digital-to-Analog Converter) manufactured by ADI (Analog Devices, Inc.). It is designed for a variety of audio applications requiring high fidelity and dynamic range.

Applications:

  • Professional audio equipment (mixing consoles, effects processors)
  • High-end consumer audio devices (CD players, DVD players, AV receivers)
  • Automotive audio systems
  • Digital audio workstations (DAWs)
  • Musical instruments (synthesizers, samplers)

Features:

  • High dynamic range: Typically 100 dB
  • Low total harmonic distortion + noise (THD+N): Typically -90 dB
  • Sampling rates up to 96 kHz
  • On-chip digital interpolation filter
  • On-chip voltage reference
  • Stereo audio outputs
  • Digital de-emphasis for 32 kHz, 44.1 kHz, and 48 kHz sampling rates
  • Single 5V power supply
  • Small surface-mount package

Benefits:

  • High-fidelity audio reproduction: The AD1859JRSZ delivers clean, accurate audio with minimal distortion and noise.
  • Wide dynamic range: Captures the full range of audio signals, from quietest to loudest, without clipping or compression.
  • Versatile: Suitable for a wide range of audio applications due to its flexible features and performance characteristics.
  • Easy to use: The on-chip features and simple interface make it easy to integrate into audio systems.
  • Cost-effective: Provides excellent performance at a competitive price.

Additional Details:

The AD1859JRSZ uses a sigma-delta modulation technique to achieve high resolution and low distortion. It also includes digital filtering to remove unwanted noise and artifacts. The device is available in a small surface-mount package, making it easy to integrate into compact audio systems. The AD1859JRSZ requires a single 5V power supply and has a simple digital interface for easy control and configuration.

The AD1859JRSZ offers excellent audio performance in a compact and cost-effective package. Its high dynamic range, low distortion, and versatile features make it a suitable choice for a wide range of audio applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Mitsubishi
Need more? Email Us
TDK Corporation
Need more? Email Us
Generic
Need more? Email Us
Pericom
Need more? Email Us
ADI Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess