The AD7525CQ is a monolithic CMOS multiplying DAC (Digital-to-Analog Converter) from Analog Devices (ADI). This DAC features four independent 8-bit multiplying DACs in a single package. It is designed for applications requiring precise control of analog signals, such as programmable gain amplifiers, automatic test equipment, and industrial control systems.
Applications
- Programmable gain amplifiers
- Automatic test equipment (ATE)
- Industrial control systems
- Robotics
- Audio attenuation
- Waveform generation
Features
- Four 8-bit multiplying DACs
- CMOS technology
- Low power consumption
- TTL/CMOS compatible inputs
- Four-quadrant multiplication
- Fast settling time
- +5V to +15V operation
- DIP package
Benefits
- Provides precise control of analog signals
- Reduces component count and board space
- Low power consumption for energy-efficient applications
- Easy to interface with digital systems
- Versatile functionality with four-quadrant multiplication
- Fast settling time for dynamic applications
Additional Details
The AD7525CQ contains four independent 8-bit multiplying DACs, each capable of performing four-quadrant multiplication. This allows the output voltage to be proportional to the product of the digital input code and an analog reference voltage. The CMOS technology ensures low power consumption, making it suitable for battery-powered applications. The TTL/CMOS compatible inputs simplify interfacing with digital control systems. The fast settling time enables precise control in dynamic applications. The DIP package provides easy prototyping and breadboarding. It requires an external reference voltage for operation.