EN
  • EN
  • DE

ADM1031XRQ3REEL

Part No ADM1031XRQ3REEL
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043500-ADM1031XRQ3REEL
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM1031XRQ3REEL CAD Model

Description

The ADM1031 is a dual remote temperature sensor and local temperature sensor with an overtemperature alarm function. This device measures the temperature of two remote diodes or transistor junctions, as well as its own internal temperature. The ADM1031 is commonly used in systems where monitoring the temperature of critical components, such as CPUs or GPUs, is important for preventing overheating and ensuring reliable operation. It provides accurate temperature readings and can trigger an alarm if a user-defined temperature threshold is exceeded.

Applications:

  • Computer systems (CPU and GPU temperature monitoring)
  • Server systems
  • Power supplies
  • Industrial control systems
  • Embedded systems

Features:

  • Dual remote temperature sensing
  • Local temperature sensing
  • Overtemperature alarm output
  • SMBus/I²C compatible interface
  • Accuracy of ±1°C (typical)
  • Supply voltage range: 3.0 V to 5.5 V

Benefits:

  • Provides accurate temperature monitoring of critical components
  • Prevents overheating and ensures reliable system operation
  • Enables early detection of potential thermal problems
  • Simplifies system design with integrated temperature sensing and alarm functions
  • Offers flexible configuration through SMBus/I²C interface

Additional Details:

The ADM1031 utilizes a current-mode temperature sensing technique, which allows for accurate measurement of remote diode or transistor junction temperatures. The overtemperature alarm output can be configured to trigger an interrupt or directly control a cooling fan. The device communicates with a host controller via an SMBus/I²C compatible interface, allowing for easy access to temperature readings and configuration settings. The ADM1031 is available in a small QSOP package, making it suitable for space-constrained applications. The device is often used in conjunction with thermal management software to provide comprehensive temperature monitoring and control capabilities. The ADM1031’s ability to monitor multiple temperatures makes it a cost-effective solution for complex systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Mitsubishi
Need more? Email Us
ADI Electronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess