EN
  • EN
  • DE

ADOP07CS

Part No ADOP07CS
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043623-ADOP07CS
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADOP07CS CAD Model

Description

The ADOP07CS is a precision operational amplifier manufactured by Analog Devices (ADI). It is designed for applications requiring high accuracy, low noise, and excellent long-term stability. This op-amp is known for its low input offset voltage and low input bias current, making it suitable for sensitive signal conditioning and amplification tasks.

Applications:

  • Precision instrumentation
  • Medical equipment
  • Data acquisition systems
  • Sensor signal conditioning
  • High-resolution analog-to-digital converters (ADCs)

Features:

  • Very low input offset voltage: Ensures high accuracy in amplification.
  • Low input bias current: Minimizes errors caused by input impedance mismatches.
  • High open-loop gain: Provides excellent signal amplification.
  • Low noise: Reduces unwanted noise in the amplified signal.
  • High common-mode rejection ratio (CMRR): Rejects common-mode noise effectively.

Benefits:

  • Increased accuracy: Enables precise measurement and amplification of signals.
  • Improved signal integrity: Reduces noise and distortion in the amplified signal.
  • Enhanced system performance: Improves the overall performance of the system by providing high-quality signal conditioning.
  • Reliable operation: Offers stable and consistent performance over a wide range of operating conditions.
  • Reduced system cost: Eliminates the need for external trimming components.

The ADOP07CS is frequently used in applications where precision and accuracy are paramount. Its low input offset voltage and bias current ensure that the amplified signal is a faithful representation of the input signal, with minimal distortion or error. The high open-loop gain provides excellent amplification, while the low noise and high CMRR reduce unwanted noise and interference. Its stable and reliable performance makes it a popular choice for critical applications requiring consistent and accurate signal processing.

The ADOP07CS is available in a variety of packages to suit different application requirements. It operates over a wide range of supply voltages, making it compatible with a variety of power supplies. This operational amplifier provides a cost-effective solution for demanding signal conditioning and amplification tasks.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Amic
Lowest to $2.1666
Mitsubishi
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amic
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
Lowest to $0.0863

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess