Products specifications Report Issue?

Win Source Part Number 1087986-REF03CP
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian REF03CP CAD Model

Description

The REF03CP is a precision voltage reference from Analog Devices (ADI), offering a stable and accurate 2.5V output. This monolithic integrated circuit is designed for applications requiring a highly reliable voltage reference with minimal temperature drift and noise.

Applications:

  • Precision data acquisition systems
  • Instrumentation and measurement equipment
  • Industrial control systems
  • Medical devices
  • High-resolution analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)

Features:

  • High accuracy: Typically ±3 mV
  • Low temperature coefficient: Typically 5 ppm/°C
  • Low quiescent current: Typically 1.4 mA
  • Wide input voltage range: 4.5 V to 30 V
  • Excellent long-term stability
  • Available in an 8-lead PDIP package

Benefits:

  • Increased accuracy in measurement and control systems due to the stable and precise voltage reference.
  • Reduced temperature drift minimizes errors over a wide operating temperature range, ensuring consistent performance.
  • Lower power consumption compared to other voltage references, making it suitable for battery-powered applications.
  • Simplified system design with a wide input voltage range and minimal external components required.
  • Improved reliability due to the device's excellent long-term stability.

The REF03CP provides a highly accurate and stable 2.5V output voltage, making it suitable for a wide range of applications requiring a precision voltage reference. Its low temperature coefficient and excellent long-term stability ensure consistent performance over time and temperature variations. The device's wide input voltage range and low quiescent current further enhance its versatility and make it a valuable component in various electronic systems. Its PDIP package allows for easy integration into existing circuits.

You May Also Be Interested in

C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1578
ECAD model for PTS641SK34SMTR2LFS
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
ECAD model for PXBCM-MMS-L21-A
Amphenol FCI
Need more? Email Us
ECAD model for RJCSE-528B-01
Taiwan Semiconductor
Diode Fast Recovery Rectifier 400V 1A 2-Pin SOD-123FL Plastic T/R
Need more? Email Us
ECAD model for RS1GFL RVG
ABB Embedded Power
45 A Soft Starter PSR Series; IP00; IP20; 18.5 kW
Need more? Email Us
ECAD model for PSE45-600-70
World Produts Inc.
Need more? Email Us
ECAD model for P6SMBJ15A-F
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
ECAD model for RSP-2000-24
World Produts Inc.
Need more? Email Us
ECAD model for PA6SMBJ27CA
World Produts Inc.
Need more? Email Us
ECAD model for P4SMAJ6.0A-F

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention