EN
  • EN
  • DE

AP20N15AGI-HF

Part No AP20N15AGI-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Description Simple Drive Requirement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817302-AP20N15AGI-HF
Ultra Librarian 3D Model Ultra Librarian AP20N15AGI-HF CAD Model

Description

The AP20N15AGI-HF, manufactured by Advanced Power Electronics Corp. (APEC), is an N-channel enhancement mode power MOSFET. This MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. The 'HF' suffix indicates that it is a halogen-free product, compliant with environmental standards.

Applications

  • DC-DC Converters: Used in voltage regulation circuits to convert DC voltage levels.
  • Power Management Systems: Employed in electronic devices for efficient power distribution and control.
  • Motor Control: Utilized in motor drives for switching and controlling motor speed and direction.
  • Load Switching: Integrated into circuits for controlling power to various loads.
  • Synchronous Rectification: Used in synchronous rectifiers to improve efficiency in power supplies.

Features

  • N-Channel MOSFET: Offers efficient current conduction in N-channel configuration.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • Halogen-Free: Complies with environmental standards, reducing harmful substances.
  • Avalanche Rated: Withstands transient voltage spikes, enhancing reliability.

Benefits

  • High Efficiency: Low on-resistance reduces power dissipation and improves energy efficiency.
  • Improved Performance: Fast switching speed enhances overall system performance.
  • Environmental Compliance: Halogen-free construction meets environmental regulations.
  • Enhanced Reliability: Avalanche rating ensures robust performance under transient conditions.
  • Simplified Design: Easy integration into various power switching circuits.

Additional Details

The AP20N15AGI-HF typically features a drain-source voltage (VDS) rating of 150V and a continuous drain current (ID) rating of up to 20A. Its low on-resistance minimizes conduction losses, contributing to higher efficiency. The fast switching speed reduces switching losses, further improving the overall performance of power switching circuits. This MOSFET is commonly used in a wide range of applications, including power supplies, motor drives, and DC-DC converters. Its halogen-free construction makes it an environmentally friendly choice for modern electronic designs.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess